Cybex 4 Port Secure Desktop KM Switch

The Cybex SCKM140 secure desktop KM is designed to meet the stringent specifications of the U.S. government and comply with the requirements of the latest NAIP protection profile for peripheral sharing devices version 3.0.  The SCKM140 delivers proven security features such as unidirectional data diode technology, which assures complete network isolation while offering user-friendly, easy switching between sources. An active anti-tampering system and holographic tampering evident labels alert the user when the system has been physically compromised. Patented emulation technology prevents Display Data Channel (DDC) signal leakage; and guards against signal attacks.

Industry-leading security features are complemented with a range of capabilities designed to support users who need to interact with multiple computer systems and peripherals simultaneously. The KM allows users to view information on up to four different systems at once. Each system can support up to four connected displays for a total of up sixteen monitors. With Cursor Navigation Switching the user can interact with each system by simply moving the cursor from one display to another. Additional usability features include, zero delay switching between connected sources and flexible assignment of audio devices.

The Cybex SCKM140 delivers strong, effective security management and productivity features designed to:

    Tightly control system and network access
    Deliver transparent security that does not impede user productivity is a cost-effective productivity
    Reduce cost with access to multiple systems using a single keyboard and mouse.
    Simplify work by enabling seamless interaction between systems.​

Manufacturer Part Number
SCKM140-001
EAN/UPC
0636430075501,636430075501
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Height: 1 in. (28 mm)
Width: 13.7 in. (342 mm)
Depth: 5 in. (125 mm)
Weight: 3 lb. (1.4 kg)
Microphone: No
Speaker: Yes
System Connections: 4
USB Peripheral Ports: 3 x USB 3.0
Power Requirements: 35W Max internal
AC Input Voltage: 100 to 240V AC
Operating Temperature: 32° to 104° F; 0° to 40° C
Storage Temperature: "-4° to 140° F; -20° to 60° C"
Humidity: 0-80% RH, non-condensing
Certifications: RCM, EU, FCC Class B, VCCI, c-UL
Warranty: 3 years