Cybex SC945 Secure KVM Switch

The Cybex™ SC945 secure desktop KVM is designed to meet the stringent specifications of the U.S. government and comply with the requirements of the latest NAIP protection profile for peripheral sharing devices version 3.0. The SC945 delivers proven security features such as unidirectional data diode technology, which assures complete network isolation while offering user-friendly, easy switching between sources. A Dedicated Peripheral Port permits a secure connection to external USB devices, including CAC smart card readers, fingerprint readers and face recognition devices. Patented emulation technology prevents Display Data Channel (DDC) signal leakage; and guards against signal attacks.

Industry-leading security features are complemented with a range of capabilities and productivity features that make the Cybex SC945 a great investment. Experience true image reproduction with support dual-link DVI-I, which delivers resolutions up to UHD 4K (3840X2160 @ 30), via DVI to HDMI cable. NUM Lock, CAPS Lock and Scroll Lock indicators improve user interaction while maintaining unidirectional data flow from peripherals to PC. Additional usability features include, zero delay switching between connected sources and flexible assignment of audio devices.

The Cybex SC940 KVM switch delivers strong, effective security management designed to:

    Tightly control system and network access
    Deliver transparent security that does not impede user productivity

Manufacturer Part Number
SC945-001
EAN/UPC
0636430075457,636430075457
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Height: 2.2 in. (56 mm)
Width: 13.7 in. (342 mm)
Depth: 5 in. (125 mm)
Weight: 3.7 lbs. (1.85 kg)
Microphone: No
Speaker: Yes
Video: 2 x DVI-I, single-link/dual-link
HDMI and VGA with adapter
Max Resolution: UHD 4K - 3840X2160 pixels @ 30 Hz (via DVI to HDMI cable)
DVI dual-link - 2560X1600 pixels @ 60 Hz (via DVI cable)
VGA - 2048X1536 pixels
System Connections: 4
CAC/DPP: Yes
Power Requirements: 35W Max Internal
AC Input Voltage: 100 to 240V AC
Operating Temperature: 32° to 104° F; 0° to 40° C
Storage Temperature: -4° to 140° F; -20° to 60° C"
Humidity: 0-80% RH, non-condensing
Certifications: RCM, EU, FCC Class B, VCCI, c-UL
Warranty: 3 years