Cybex SC840 Secure KVM Switch

The Cybex SC 800 series secure desktop KVM switching portfolio offers a proven solution for guarding against cyber intrusion at the desktop. The KVM switches are certified to meet the requirements of the latest NIAP Protection Profile for Peripheral Sharing Devices version 3.0. The Cybex KVM also provides users with high resolution compatibility utilizing HDMI and DisplayPort technology as well as traditional DVI technology.

Manufacturer Part Number
SC840-001
EAN/UPC
0636430075303,636430075303
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Height: ​1.7 in. (42 mm)
Width: ​13.7 in. (342 mm)
Depth: ​5 in. (125 mm)
Weight: ​3.2 lbs. (1.6 kg)
Microphone: ​No
Speaker: ​Yes
Video: ​1 x DVI-I, single-link/dual-link
HDMI and VGA with adapter
Max Resolution: ​UHD 4K - 3840X2160 pixels @ 30 Hz (via DVI to HDMI cable)
DVI dual-link - 2560X1600 pixels @ 60 Hz (via DVI cable)
VGA - 2048X1536 pixels
System Connections: ​4
CAC/DPP: ​No
Power Requirements: ​35W Max Internal
AC Input Voltage: ​100 to 240V AC
Operating Temperature: 32° to 104° F; 0° to 40° C
Storage Temperature: "-4° to 140° F; -20° to 60° C"
Humidity: 0-80% RH, non-condensing
Certifications: RCM, EU, FCC Class B, VCCI, c-UL
Warranty: 3 years