Cybex SC840H Secure KVM Switch

The Cybex™ SC840H secure desktop KVM is designed to meet the stringent specifications of the U.S. government and comply with the requirements of the latest NAIP protection profile for peripheral sharing devices version 3.0.  The SC840H delivers proven security features such as unidirectional data diode technology, which assures complete network isolation while offering user-friendly, easy switching between sources. An active anti-tampering system and holographic tampering evident labels alert the user when the system has been physically compromised. Patented emulation technology prevents Display Data Channel (DDC) signal leakage; and guards against signal attacks.

Industry-leading security features are complemented with a range of capabilities and productivity features that make the Cybex SC840H a great investment. Experience true image reproduction with support for HDMI 1.4, which delivers resolutions up to  UHD 4K (3840X2160 @ 30). NUM Lock, CAPS Lock and Scroll Lock indicators improve user interaction while maintaining unidirectional data flow from peripherals to PC. Additional usability features include, zero delay switching between connected sources and flexible assignment of audio devices.

The Cybex SC840H KVM switch delivers strong, effective security management designed to:

  • Tightly control system and network access
  • Deliver transparent security that does not impede user productivity​

Manufacturer Part Number
SC840H-001
EAN/UPC
0636430075150,636430075150
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Height: ​1.7 in. (42 mm)
Width: ​13.7 in. (342 mm)
Depth: ​5 in. (125 mm)
Weight: ​3.2 lbs. (1.6 kg)
Microphone: ​No
Speaker: ​Yes
Video: 1 x HDMI 1.4
Max Resolution: UHD 4K resolutions up to
3840x2160 @ 30 Hz
System Connections: ​4
CAC/DPP: No
Power Requirements: ​35W Max Internal
AC Input Voltage: ​100 to 240V AC
Operating Temperature: 32° to 104° F; 0° to 40° C
Storage Temperature: "-4° to 140° F; -20° to 60° C"
Humidity: 0-80% RH, non-condensing
Certifications: RCM, EU, FCC Class B, VCCI, c-UL
Warranty: 3 years