Silent R3 140mm Cooling Fan White

Fractal Design Silent Series R3 fans offer excellent value for money, with good performance and assured reliability.

All Fractal Design Silent Series R3 fans are equipped with long-life rifle bearings and an easy-to-hide, sleek black cable. 

Available in a large variety of sizes, ranging from compact 40mm fans to full-size 140mm fans, the Silent Series R3 delivers suitable options for replacing loud or damaged fans in both computers and many other electronic devices.

Manufacturer Part Number
FD-FAN-SSR3-140-WT
EAN/UPC
7350041083436,0817301013437,817301013437
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Fan: Silent Series R3 140mm
Size [mm]: 140 140 25mm
Colors available:White blades, black frame
Screw hole pattern: 125 125mm
Connector: 3-pin fan header
Bearing: Rifle
Number of blades: 9
Rotational speed [RPM]: 1000
Acoustical noise [dB (A)]: 21.6
Maximum air flow [CFM]: 56.1
Maximum pressure [mm H2O]: 0.87
Actual input power [W]: 1.6
Maximum rated input current [A]: 0.2
Nominal input voltage [V]: 12
Minimum startup voltage [V]: 6
MTBF [hours]: >40,000
Unit weight [g]: 160
Package weight [g]: 205
Cable length [mm]: 350
Cable type: Black ribbon cable
Packaging dimensions [mm] ( Including hanging tab): : 200 142 26
Packaging dimensions [mm] (Excluding hanging tab ): 167 142 26