QuadHD84-P Digital Signage Display

High performance Quad HD visualization

The Christie QuadHD84-P is a stunning 60Hz, 84" LCD panel featuring Quad HD resolution (3840 x 2160). Easy-to-use and affordable, the Christie QuadHD84-P is a professional visualization display solution. Works in both landscape and portrait modes.

Manufacturer Part Number
147-002103-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Screen size (diagonal):

  • 84”

Native resolution:
  • 3840 x 2160

Backlight:
  •  LED

Aspect ratio:
  • 16:9

Brightness:
  • 500 nits (cd/m2)

Contrast ratio:
  • 1600:1 (typical)
  • 20M:1 (dynamic with DCR)

Viewing angle:
  • 178° h/v (typical)

Refresh rate:
  • 60 Hz

Response time:
  • 5 ms

LED lifespan (50% brightness):
  • 50,000 hrs

Bit depth:
  • 10-bit (HDMI native)

Display:

Colors

  • 1.07 billion

Bezel size

  • 25.4 mm

Orientation

  • Landscape or portrait

Signal inputs:
  • 60Hz true 3840 x 2160 resolution via quad (4) 1920 x 1080 60Hz frame-locked HDMI sources (DVI-compatible with HDMI to DVI adaptors)
  • Three HDMI 1.4a inputs, capable of 3840 x 2160 @ 30Hz or 24Hz, also compatible and will scale standard HDMI 1.3, 1.4 signals
  • VGA, composite and component video sources
  • USB
  • Ethernet
  • OPS (1)

Control inputs:
  • RS-232

Operating conditions:

Temperature

  • 0 - 35°C (32 - 95°F) 

Humidity

  • 20-90% non-condensing

Altitude

  • 3000 m

Storage conditions:

Temperature

  • -20 - 60°C (-4 - 140°F)

Humidity

  • 10-90% non-condensing

Altitude

  • 12,000 m

Dimensions:
  • (WxHxD) 43.5 x 75.6 x 2.7"
  • (1105.2 x 1919.2 x 67.0 mm)

Weight:
  • 74kg (163lbs)

Panel mount locations:
  • VESA standard (WxH) 600mm x 400mm

Speaker and output power:
  • 2 x 15W

Frequency response (flat EQ):
  • 130Hz - 14kHz, ±6dB