Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Image:
Brightness
- 12,375 lumens (Compliance with ISO 21118 standards)
- 12,000 Center lumens
- 11,000 ANSI lumens
Contrast
- 5000:1 (Dynamic Aperture Enabled)
- 1200:1 Full On/Off
- 250:1 ANSI
Color Wheel
Display: Type
Native Resolution
- 1920 x 1200 WUXGA (2,304,000 pixels) 16:10
Lamp: Type
Life
- 1500 hours minimum @ 465W
- 2000 hours typical @ 370W
Input: Standard
- HDMI x 2 (One on side panel, one on bottom of projector, independently selectable)
- 3GSDI x 1 (BNC)
- DVI-D x 1 (Digital only)
- Display Port x 1
- HD15 x 1
- RGBHV/Component (5 BNC)
- Composite Video x 1 (BNC)
- S-Video x 1 (mini DIN)
- Component Video (RCA)
- USB x 1 (Type B mini) - Display over USB
- USB x 1 (type A) - Image Viewer or WiFi Dongle (optional)
- HDBaseT (RJ45 x 1)
- RJ45 x 1 (ChristiePresenter over wired network connection)
3D1
- HDMI, HDBaseT - frame packed, side by side, top/bottom
Signals
- HDTV formats VGA through to WUXGA (1920 x 1200)
- Horizontal and vertical scaling while maintaining aspect ratio, all inputs
Pixel Clock
Scan Rates
- Horizontal: 15 kHz to 100 kHz
- Vertical: 24 Hz to 85 Hz
Output:
Standard
Control & Networking
- RS232 In
- Control via HDBaseT
- Ethernet (10/100) RJ45 with ChristieNET connectivity
- Built-in backlit keypad
- Wired remote control (3.5mm stereo) - Loop out available for daisy chaining
Accessories: Standard
- IR Remote w/ wired remote jack (wire not included)
- Coarse Dust Filters - 3 Pack (Not mandatory for standard use)
- AC Line cords for projector Head
- User Manual
Optional
- Rigging/Stacking Frame
- Lens Adapter for E Series Lenses
- 1DWUSB-BGN (Wireless Dongle for video and control)
- Fog Filters - 3 Pack
- Ceiling Mount
- Ceiling Mount Extension Rod
- Replacement Remote Control
Lens mount: - Tool-free lens insertion system
- Boresight adjustable
- Motorized horizontal and vertical lens offset (Memory Available)
- Motorized zoom and focus adjustment (Memory Available for Full ILS lenses)
Lens options: Lenses
- 0.84-1.02:1 Zoom Lens (No Zoom/Focus Memory) - Adapted 1.2-1.5:1 E Series Lens
- 1.02-1.36:1 Zoom Lens (No Zoom/Focus Memory) - Adapted 1.5-2.0:1 E Series Lens
- 1.2-1.5:1 Zoom Lens (Full ILS)
- 1.5-2.0:1 Zoom Lens (Full ILS)
- 2.0-4.0:1 Zoom Lens (Full ILS)
Offsets (Full ILS lenses)
- +/- 120% Vertical (+/- 720 pixels)
- +/- 50% Horizontal (+/- 480 pixels)
Power requirements:
Operating Voltage
Current Rating
- 5.5A max (220V), 12A max (110V)
Power Consumption
- Normal Mode: 1100W max (220V) 1180W max (110V)
- Eco Mode: 880W max (220V), 950W (110V)
Thermal Dissipation
- 3753 BTU/hr max, 3003 BTU/hr Eco Mode
Dimensions: Dimensions (LxWxH) (without lens and feet)
- 604 (L) x 520 (W) x 182 (H) mm
- 23.78 (L) x 20.47 (W) x 7.16 (H) in.
Net Weight (without lens)
Shipping Dimensions
- 790 (L) x 666 (W) x 352 (H) mm
- 31.10 (L) x 26.22 (W) x 13.86 (H) in.
Shipping Weight
Operating Environment: Noise
- Typical: 465W: 40dB(A)
- Eco Mode: 370W: 37dB(A)
Temperature
Humidity
Regulatory: - UL/CSA/IEC 60950-1
- FCC Class A
- CE
- CCC
- KC
- PSE
- CU
- SABS
- BIS
- VCCI
- RCM
This product conforms to all relevant European directives, standards, safety, health and environmental concerns
RoHS, REACH, WEEE
Limited warranty: - 3 years parts and labor (including light engine)
- Lamp: 500 hours or one year (whichever comes first)
- Contact an authorized Christie representative for full details of our limited warranty