Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Brightness:
Contrast: - 2,000,000:1 with Christie RealBlack™ enabled, 250:1 ANSI (nominal)
Display: Resolution: Illumination: - Solid State (Laser Phosphor)
Illumination Life: Inputs: - HDMI x 1
- DVI-D x 1 (digital only)
- DisplayPort x 1
- HD15 x 1
- Composite video x 1 (RCA)
- S-Video x 1 (mini DIN)
- Component video (Y/Pb/Pr)
- USB x 1 (type B mini) - display over USB
- USB x 1 (type A) - image viewer or WiFi dongle (optional)
- RJ45 x 1
Signals: - HDTV formats VGA through to WUXGA (1920 x 1200)
Pixel clock: Scan rates: - Horizontal 15 kHz to 100 kHz
- Vertical: 24 Hz to 85 Hz
Monitor out: Networking: - RS-232 in
- Ethernet (10/100) RJ45 with ChristieNET connectivity
- Built-in backlit keypad
- Compatible with Crestron Connected, AMX Discovery
Standard accessories: - IR remote w/ wired remote jack (wire not included)
- AC line cord for projector head
- User manual
Optional accessories: - 1DWUSB-BGN (wireless dongle for video and control) (133-113106-XX)
- Warp module (133-111104-XX)
- Cable cover (140-106108-XX white | 140-106119-XX black)
- Ceiling mount (108-506102-XX)
- Portrait side cover (140-108100-XX white | 140-108111-XX black)
- Christie One Mount (108-506102-XX)
Lens mount: - Tool-free lens insertion system
- Boresight adjustable
- Motorized horizontal and vertical lens offset
- Motorized zoom and focus adjustment
Lenses: - 0.95-1.22:1 (HD/WU) zoom lens (140-101103-XX)
- 1.22-1.53:1 (HD/WU) zoom lens (140-100102-XX)
- 1.52-2.92:1 (HD/WU) zoom lens (140-102104-XX)
- 2.9-5.50:1 (HD/WU) zoom lens (140-107109-XX)
Offsets: - +/-120% vertical (+/-648 pixels)
- +/-30% horizontal (+/-288 pixels)
Power: - voltage: 100-240VAC @ 50/60 Hz
- consumption: 520W max, 340W eco mode
- current: 6.0A max
Dissipation: - 1774 BTU/hr max, 1160 BTU/hr Eco Mode
Audible noise: - Standard Mode: 38dB(A), Eco Mode: 34dB(A)
Dimensions (L x W x H): - physical: 19.88 x 18.31 x 7.48" (505 x 465 x 190 mm) without feet
- shipping: 31.89 x 23.43 x 13.43"
Weight: - physical: 35.0 lbs (15.9 kg)
- shipping: 47.8 lbs (21.7 kg)
Operating environment: - temperature: 5 to 40°C (40 to 104°F)
- humidity: 0 to 90% non-condensing
Regulatory: - UL/CSA/IEC 60950-1
- FCC Class A, CE, CCC, KC, EAC, PSE, C-tick, CU, SABS, BIS, VCCI, RCM and South Africa
- This product conforms to all relevant European directives, standards, safety, health and environmental concerns
- RoHS, REACH, WEEE
Limited warranty: - 3 years parts and labor on the projector
- 3 years or 15,000 hours parts and labor on the illumination system*
- Contact an authorized Christie representative for full details of our limited warranty