CDXL-60 Lamp

At the heart of Christie’s Roadie HD+30K and Roadie 25K projectors are Christie’s CDXL high performance short-arc Xenon lamps. With increased brightness in the same form factor as standard Xenon grade lamps, Christie's CDXL lamps provide higher output and brightness in a more cost-efficient package.

Manufacturer Part Number
003-000601-03
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Estimated average expected life: 900 hrs
Warranty: 100% to 600 hrs
Maximum lumen output:

32,000 lumens (CP2230)
34,000 lumens (CP4230)


Projector air extraction requirement: 600 CFM
Rated input power: 6000W
Rated current: 155A
Operating wattage range: 4200-6000W
Rated voltage: 39V
Horizontal: ±5°
Base surface temperature: 200°C (392°F) max.