KSC21 Ear Clip Headphones

Enjoy high fidelity sound quality while remaining connected to the outside world with the Koss KSC21 clip headphones. These over-the-ear headphones deliver a wide-range, extended frequency response through soft, foam ear cushions that guarantee an open, hear-through sound. When you choose the KSC21, you’re rewarded with the comfort of pivoting ear plates, and the great, crisp and clean Sound of Koss.

  • Wide-range frequency response
  • Soft foam ear cushions
  • Open, hear-through sound
  • Pivoting ear plates
  • Includes a straight, dual-entry 4 foot cord
  • Koss Limited Lifetime Warranty

Manufacturer Part Number
190163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Response: 50-18,000 Hz
Sensitivity: 36 ohms
Cord: Straight, Dual Entry, 4ft