KE10 Earbuds

The Koss KE10 soft sculpted earbuds highlight your unique identity with a bold, striking statement that complements your personal style. Built for long-lasting comfort, the KE10 earbuds provide a pleasant fit for any size ear. With several colors to choose from, you're sure to find the perfect pair.

  • Soft sculpted earbuds
  • Slim design
  • Compact and durable for easy storage
  • Covered under the Koss Stereophones Limited Lifetime Warranty

Manufacturer Part Number
189775
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Response: 40-20,000 Hz
Impedance: 32 ohms
Sensitivity: 100 dB SPL/1mW
Cord: Straight, Dual Entry, 4ft