HyperX Predator Solid State Drive

Ferocious performance for serious users.

HyperX® Predator SSD offers large capacities and incredible speeds
with both compressible and incompressible data to take your system
to the edge. Faster than SATA-based SSDs, it delivers speeds up to
1400MB/s read and 1000MB/s write for ultra-responsive multitasking
and an overall faster system.

It features a PCIe Gen 2.0 x4 interface for high performance and an
M.2 form factor to fit the next generation of desktops with an M.2 PCIe
slot. A Half-Height, Half-Length (HHHL) adapter that works with many
existing motherboards with at least a PCIe x4 slot open is available. The
HHHL adapter comes with both standard and low-profile brackets to
fit in slim profile desktop builds.

Prey on the competition for years to come. HyperX Predator SSD
comes with a three-year warranty and free technical support to keep
you winning.

Manufacturer Part Number
SHPM2280P2H/480G
EAN/UPC
0740617237481,740617237481
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

> Form factor : M.2 2280
> Interface : PCIe Gen 2.0 x4
>Capacities3: 240GB, 480GB
>Controller Marvell 88SS9293
> Baseline Performance4
Compressible Data Transfer (ATTO)
240GB — 1400MB/s Read and 600MB/s Write
480GB — 1400MB/s Read and 1000MB/s Write
Incompressible Data Transfer (AS-SSD and CrystalDiskMark)
240GB — 1290MB/s Read and 600MB/s Write
480GB — 1100MB/s Read and 910MB/s Write
IOMETER Maximum Random 4k Read/Write
240GB — up to 160,000/ up to 119,000 IOPS
480GB — up to 130,000/ up to 118,000 IOPS
Random 4k Read/Write
240GB — up to 120,000/ up to 78,000 IOPS
480GB — up to 117,000/ up to 70,000 IOPS
PCMARK® Vantage HDD Suite Score
240GB — 138,000
480GB — 139,000
PCMARK® 8 Storage Bandwidth
240GB — 331MB/s
480GB — 336MB/s
PCMARK® 8 Storage Score
240GB — 5,015
480GB — 5,017
Anvil Total Score (Incompressible Workload)
240GB — 6,500
480GB — 6,700
> Power Consumption
1.38W Idle / 1.4W Avg / 1.99W (MAX) Read / 8.25W (MAX) Write
> Storage temperatures : -40°C~85°C
> Operating temperatures : 0°C~70°C
> Dimensions : 80mm x 22mm x 3.5mm (M.2)
180.98mm x 120.96mm x 21.59mm (with HHHL adapter – standard bracket)
181.29mm x 80.14mm x 23.40mm (with HHHL adapter – low-profile bracket)
> Weight 10g (M.2)
73g (with HHHL adapter – standard bracket)
68g (with HHHL adapter – low-profile bracket)
> Vibration operating : 2.17G Peak (7–800Hz)
> Vibration non-operating : 20G Peak (10–2000Hz)
> Life expectancy : 1 million hours MTBF
> Warranty/support : 3-year warranty with free technical support
> Total Bytes Written (TBW)5: 240GB: 415TB 1.6 DWPD6
480GB: 882TB 1.7 DWPD6


3 Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not
available for data storage. As such, the actual available capacity for data storage is less than what is listed on the
products. For more information, go to Kingston’s Flash memory Guide at kingston.com/flashguide.
4 Based on “out-of-box performance” using a PCIe 3.0/2.0 motherboard. Speed may vary due to host hardware,
software, and usage. IOMETER Random 4k Random Read/Write is based on 8GB partition.
5 Total Bytes Written (TBW) is derived from the JEDEC Client Workload (JESD219A).
6 Drive Writes Per Day (DWPD)