Kraken A.M.S. Hand Strap Attachment

ADAPTS TO YOUR LIFESTYLE

Kraken A.M.S. case includes an attachment port that supports a twist-and-lock feature to securely fit a variety of A.M.S. tablet attachments, allowing you to use your device to its full potential.

The hand strap attachment allows you to comfortably and securely hold your mobile device with one hand, and rotate your device 360 degrees. The strap pad is made from soft and durable neoprene to provide everyday support.

FEATURES

  • The tough structure provides a stylish and rugged surface for the attachment.
  • The moisture absorbing pad makes it easy to hold your device for an extended period of time with no discomfort.
  • Adjust the hand strap for a comfortable and custom fit with the Velcro straps.
  • Easily rotate your device without needing to remove your hand from the strap.
  • Easily attach the hand strap attachment to a Kraken A.M.S. tablet case using the 4 indicator arrows that correspond to the insert grooves on the case. Use the lock and unlock graphics to securely lock the attachment.
  • The silicone surface keeps the attachment from scratching your device.

Manufacturer Part Number
AC-HSTRAP-WT000
EAN/UPC
0848891013231,848891013231
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • Kraken A.M.S. Hand Strap Attachment
  • Instruction booklet

Dimensions

  • Depth: 1.12 in
  • Width: 4.20 in
  • Height: 3.06 in
  • Weight: 0.10 lb