MiniStation Extreme NFC 1 TB USB 3.0 Portable Hard Drive - HD-PZN1.0U3B

MiniStation™ Extreme NFC is a rugged portable hard drive equipped with a unique wrap-around USB cable and secure hardware encryption. Built in NFC technology allows users to unlock and access files on their hard drive using the included smart card without having to remember a password and protects your data in case of loss. MiniStation™ Extreme NFC features US Military Standard shock protection with a ruggedized chassis and specialized bumpers designed to absorb and transfer shock away from the hard disk due to accidental bumps and drops from up to 1.2 meters and is water and dust resistant. Simply plug the convenient wrap-around cable into any available USB port on your computer and instantly add capacity or store files to take on the road; with 256-bit AES hardware encryption, you can rest assured your data is safe, wherever you go. Store, back up and transport your content safely and securely.

Manufacturer Part Number
HD-PZN1.0U3B
EAN/UPC
0747464130477,747464130477
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MODELS
HD-PZN1.0U3B: 1 TB
HD-PZN2.0U3B: 2 TB

INTERNAL HARD DRIVES
Number of Drives: 1

USB INTERFACE
Connector Type: USB 3.0 Micro-B
Standard Compliance: USB 3.0 / USB 2.0
Data Transfer Rates:
Max 5 Gbps (USB 3.0)
Max 480 Mbps (USB 2.0)

OTHER
Dimensions (W x H x D in): 3.54 x 5.55 x 0.83
Weight (lbs): 0.66
Power Supply: DC 5 V (USB powered)
Power Consumption (Watts): Max 2.5 W
Client OS Support: Windows® 8.1, Windows® 8, Windows® 7, Windows Vista® (32-bit/64-bit), Windows® RT8.1, Windows® RT, Mac OS® X 10.10, 10.9, 10.8