USB Wall Charger with Quick Charge 2.0 - White - Travel Charger (International)

Fast charge your mobile devices at home or while you're traveling. Are you planning an international business trip? Do you need a wall charger that will charge your devices in time for all of your meetings and presentations?

Now you can charge your mobile devices in less time, and ensure you're always prepared even while you’re away, without having to worry about whether or not the adapter you use at home will work overseas. This versatile travel charger ships with interchangeable power plugs that let you plug in and charge your devices nearly anywhere you go around the world.

Plus, when connected to devices that support Quick Charge™ 2.0, it delivers more power than conventional chargers in order to make sure you are up and running faster.

International travel - universal power adapter

The wall charger includes a universal power adapter, which lets you plug in to any electrical socket almost anywhere in the world. So, no matter where you're travelling to, you can rest assured that you’ll be able to keep your mobile devices charged and ready to use.

Fast charging - Qualcomm® Quick Charge 2.0 certified

Charge your device 75% faster and be ready when you need to be. Qualcomm tests for Quick Charge 2.0 have shown that a 3300mAH battery in a compatible smartphone charges from 0% to 60% in 30 minutes. Conventional charging only charged up to 12% in the same amount of time.

The charger also works with devices that do not support Quick Charge 2.0, charging these devices at regular speeds.

Compact and lightweight - portable design

The portable USB wall charger features a folding North American plug that tucks away nicely to fit inside your laptop bag, purse, backpack or other carrying case, making it the perfect mobile accessory for any carry-on. Plus, you can easily throw in the correct international plug for your destination and you’re all set to go.

Once you land you can swap out the plugs and be ready to charge in the airport, in your hotel room or just about anywhere you can find a wall outlet.   

The USB1PACVWH is backed by StarTech.com's 2-year Warranty to ensure dependable performance.

Note: Some mobile devices such as certain Samsung and BlackBerry devices use proprietary power connections which are not compatible with aftermarket chargers. Please consult the manufacturer's documentation to ensure compatibility with the USB1PACVWH.

Manufacturer Part Number
USB1PACVWH
EAN/UPC
0065030861229,065030861229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information
Warranty: 2 Years

Connector(s)
Connector A:

  • 1 - NEMA 1-15 Power (North America) Plug 
  • 1 - BS 1363 Power (UK) Plug 
  • 1 - CEE 7/16 Power (Europlug) Plug 
  • 1 - AS/NZS 3112 Power (Australia) Plug 
Connector B: 1 - USB A (4 pin) Female

Physical Characteristics 

Color: White
Product Height: 1.3 in [32 mm]
Product Length: 1.8 in [45 mm]
Product Weight: 3.8 oz [108 g]
Product Width: 1.6 in [41 mm]

Power

Input Current: 0.35A Max
Input Voltage: 110 ~ 240 AC
Output Current: 1.8A, 1.8A, 1.35A
Output Voltage: 5 DC, 9 DC, 12 DC

Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 4.6 oz [130 g]

What's in the Box
Included in Package:
  • 1 - 1 Port USB Wall Charger 
  • 1 - Universal Power Adapter (NA/UK/EU/AUS)