7 Port Industrial USB 3.0 Hub with ESD

Add seven USB 3.0 ports with this DIN rail or surface-mountable metal hub. Engineered to meet the challenges of tough industrial environments, this USB 3.0 hub lets you expand your connectivity options by adding seven external USB 3.0 ports to your computer.

Now you can increase your everyday productivity by gaining powerful and convenient access to your external hard drives, printers, mobile devices and other peripherals.

Reliable performance even in tough industrial environments

Designed for performance and durability, the industrial-grade hub features a rugged, metal housing. Its wide-range 7-48V DC terminal block input gives you the flexibility to power the hub as required, based on your own power input capabilities. Plus, it supports an extended operating temperature range (0°C to 70°C), helping to ensure reliable performance even in the most demanding factory and industrial environments.

The rugged hub also offers ESD protection to each USB port, which can help safeguard your investments by preventing damage to your connected devices.

Secure and versatile installation on DIN rails or surfaces

This wall-mountable USB 3.0 hub can be securely mounted to surfaces, under desks, and in other high traffic areas where there is a concern that USB connections may become unplugged. Plus, it also includes optional DIN rail mounts for use with equipment rack installations.

Supports transfer speeds up to 5Gbps

Compliant with SuperSpeed USB 3.0, this industrial hub supports 5Gbps bandwidth. It's also backward compatible with USB 2.0 and 1.x specifications, simultaneously supporting older USB peripherals or legacy systems that lack USB 3.0 capabilities.

The ST7300USBME is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST7300USBME
EAN/UPC
0065030860352,065030860352
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware

Bus Type: USB 3.0
Chipset ID: Genesys Logic - GL3520
Interface: USB 3.0
Ports: 7

Performance
Maximum Data Transfer Rate: 5 Gbps
Surge Protection:
15kV ESD protection
350 W surge protection
Type and Rate: USB 3.0 - 5 Gbit/s

Connector(s)
Connector Type(s):
7 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - USB 3.0 B (9 pin; SuperSpeed) Female
1 - Terminal Block (2 Wire)

Software
OS Compatibility: OS Independent; No additional drivers or software required

Special Notes / Requirements
Note:
If connected to a USB 2.0 host port, performance may be limited
This product is intended for use with terminal block power only – Standard AC adapter not available
System and Cable Requirements: Available USB 3.0 port

Physical Characteristics
Color: Black
Enclosure Type: Steel
Product Height: 1.7 in [43 mm]
Product Length: 4.8 in [122 mm]
Product Weight: 22.9 oz [650 g]
Product Width: 2.2 in [55 mm]

Indicators

LED Indicators: 1 - Power (Green)

Power

Input Voltage: 7 ~ 48 DC
Power Source: Terminal Block

Environmental

Humidity: 5%~95% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -20°C to 85°C (-4°F to185°F)

Packaging Information

Shipping (Package) Weight: 24.7 oz [700 g]

What's in the Box

Included in Package:
1 - 7 Port Industrial USB 3.0 Hub
1 - USB 3.0 A - B Cable
1 - DIN Rail Mounting Kit
1 - Terminal Block (2 Wire)
1 - Instruction Manual