Rugged Hard Drive Enclosure - USB 3.0 to 2.5in SATA 6Gbps HDD or SSD - UASP

This rugged drive enclosure redefines data protection for on-the-go professionals. The military-grade construction protects your sensitive data from harsh field conditions.  It makes sure you’re equipped for unexpected challenges with a ruggedized water, dust, vibration and shock resistant enclosure.

Industry recognized protection against water and dust, with an IP54 rating

Keep your data safe and secure even through sudden downpours or dust storms. The robust enclosure provides superior water and dust resistance with an IP54 rating.

Drop tested for 4 meters (13 feet)

The rugged drive enclosure is enveloped in a silicone protective sleeve, and engineered to help protect your drive from accidental and unexpected shock, vibrations, and drops. It’s Military MIL-STD-810G rated and test-proven to withstand drops of up to 4 meters (13 feet). It was drop tested using a solid-state drive in the enclosure.

Data protection inside and out

Wherever you go, the rugged drive enclosure delivers reliable data protection, inside and out.  The tough-wearing exterior casing provides shock-resistance, while the flexible silicone sleeve hugs the entire perimeter to ensure an extra measure of protection, absorbing the impact of accidental bumps, rough baggage handling or drops. Inside, an extra layer of silicone provides added drive stability.

Install your drive with ease, with a tool-less design

It’s easy to turn your 2.5in SATA III (6Gbps) solid-state drive or hard drive into external storage. Simply remove the silicone sleeve, open the latch to insert your 2.5"" drive into the rugged enclosure, and plug the included USB cable into the computer or hub USB port. There are no screws or tools needed.

70% faster than traditional USB 3.0, with UASP

Save time in the field, by storing and transferring content quickly. Enhanced with UASP (USB Attached SCSI Protocol), this rugged drive enclosure performs with a 70% faster read speed and 40% faster write speed over conventional USB 3.0, when paired with a UASP-enabled host controller.

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel® Ivy Bridge system, a UASP enabled StarTech.com enclosure, and a SATA III (6Gbps) solid state drive.

The S251BRU33 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
S251BRU33
EAN/UPC
0065030860802,065030860802
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID: ASMedia - ASM1153E
Compatible Drive Types (Type and Rate): SATA
Drive Installation: Fixed
Drive Size: 2.5in

Industry Standards
MIL-STD-810G, Method 503.5 (Thermal Shock)
MIL-STD-810G, Method 514.6 (Vibration)
MIL-STD-810G, Method 516.6 (Shock)
MIL-STD-810G, Method 507.5 (Humidity)
MIL-STD-810G, Method 509.5 (Salt Spray)
MIL-STD-810G, Method 510.5, Procedure I (Sand and Dust)
MIL-STD-810G, Method 508.6 (Fungus)
Interface: USB 3.0
Number of 2.5 inch bays: 1
Number of Drives: 1
Supported
Drive Height(s): 7mm , 9.5mm

Performance
Hot Swap Capability: Yes
Max Drive Capacity: Tested up to 2TB at 7200 RPM
Maximum Data Transfer Rate: 5 Gbps
Type and Rate:
USB 3.0 - 5 Gbit/s
SATA III (6 Gbps)
UASP Support: Yes

Connector(s)

Connector A: 1 - SATA Data & Power Combo (7+15 pin) Female
Connector B: 1 - USB 3.0 Micro-B (10 pin; SuperSpeed) Male
Drive Connectors: 1 - SATA Data & Power Combo (7+15 pin) Receptacle
Host Connectors: 1 - USB 3.0 Micro-B (10 pin; SuperSpeed) Female

Physical Characteristics
Cable Length: 4.1 in [103 mm]
Color: Black
Product Height: 1.1 in [27 mm]
Product Length: 5.7 in [145 mm]
Product Weight: 7.1 oz [200 g]
Product Width: 4.4 in [113 mm]

Indicators
LED Indicators: 1 - Diagnostic LED (Drive Power and Activity)

Power
Power Source: USB-Powered

Environmental
Humidity: 20% ~ 95% RH
Operating Temperature: -40°C to 85°C (-40°F to 185°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Packaging Information
Shipping (Package) Weight: 28.2 oz [800 g]

What's in the Box

Included in Package:
1 - USB 3.0 rugged 2.5in enclosure
1 - USB 3.0 cable
1 - Foam pad for 7mm drives
1 - Instruction manual