Connect your DisplayPort equipped computer system to an HDMI or VGA display. This DisplayPort to HDMI + VGA travel adapter lets you connect your DP enabled Ultrabook™ or laptop computer to any VGA or HDMI® display.
Connect to almost any display using a single adapter
Why keep several adapters when you only need one? With this single DisplayPort tor VGA and HDMI adapter you can rest assured that your computer can interface with any modern boardroom or classroom display. It’s the ideal plug-and-play solution for BYOD (Bring Your Own Device) applications at the office.
Plus, because the converter supports video resolutions up to 1920x1200 or 1080p, you can convert your DisplayPort video source to HDMI or VGA without sacrificing video quality.
Enjoy maximum portability
The travel A/V adapter maximizes portability with a small footprint and lightweight design. This convenient construction ensures the adapter is as portable as your laptop, fitting easily into your laptop bag or carrying case and eliminates the need to carry more than one adapter.
With this adapter you can walk into virtually any boardroom ready to present, making a great first impression and saving you the embarrassment of having to rummage through your bag looking for the right connector. Plus, the 2-in-1 converter installs easily with no software or drivers required.
The StarTech.com DP2HDVGA is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Adapter
Audio: Yes
Converter Type: Travel A/V Adapters
Output Signal: HDMI
Performance
Audio Specifications: 5.1 Surround Sound (Video source and destination dependant)
Maximum Analog Resolutions: 1920x1200/1080p
Maximum Digital Resolutions: 1920x1200/1080p
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - DisplayPort (20 pin) Male
Connector B:
1 - HDMI (19 pin) Female
1 - VGA (15 pin; High Density D-Sub) Female
Physical Characteristics
Color: Black
Product Height: 0.9 in [23.6 mm]
Product Length: 9.8 in [250 mm]
Product Weight: 0 oz [0.1 g]
Product Width: 4.1 in [105 mm]
Environmental
Humidity: 40~85% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
What's in the Box
Included in Package:
1 x DisplayPort™ to HDMI® / VGA Adapter
1 x Instruction manual