4MP Mini Fisheye Camera

Manufacturer Part Number
DS-2CD2942F-IS
EAN/UPC
0813908020373,813908020373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image sensor: 1/3” Progressive Scan CMOS

Min. illumination: Color: 0.01lux @(F1.2, AGC ON)

B/W: 0.001lux @(F1.2, AGC ON)

0 lux with IR

Shutter Speed: 1/25s to 1/100,000s

Lens: 1.6mm, F1.6

Angle of view: 186°(horizontal), 106°(vertical)

Lens mount: M12

Day & night: Electronic

Compression Standard

Video compression: H.264 / MJPEG

H.264 Type: Baseline Profile / Main Profile

Video Bit Rate: 32 Kbps – 8 Mbps

Image

Max. Image Resolution: 2560 x 1440

Frame rate: 50Hz: 12.5fps (2560 x 1440), 25fps(1920×1080, 1280×720)

60Hz: 15fps (2560 x 1440), 30fps(1920×1080, 1280×720)

Digital Noise Reduction: 3D DNR

Image Setting: Saturation, Brightness, Contrast , Hue, Sharpness, AGC, White Balance

Day/Night Switch: Auto/ Scheduled/ Alarm Trigger

Network

Network storage: NAS

Alarm Trigger: Line Crossing, Intrusion detection, Motion detection, Dynamic a

nalysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception

Protocols: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,

Security: PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour

Standard: User Authentication, Watermark, IP address filtering, Anonymous access

Interface

Communication Interface: 1 RJ45 10M/100M Ethernet interface 1 RS485 interface(-S)

On-board storage: Built-in Micro SD/SDHC/SDXC slot, up to 64 GB

General

Operating conditions: 10 °C – 40 °C (14 °F – 104 °F) Humidity 95% or less (non-condensing)

Power supply: 12 VDC ± 10% , PoE (802.3af)

Power consumption: Max. 5.55W

Mount Type: Ceiling mounting, Wall mounting, Table mounting

Software Dewarping: By web component or client

Dimensions: ø119.9 x 41.2

Weight: 600g