Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications:
Display size (diagonal): 23.8"
Panel active area: 20.75 x 11.67 in
Aspect ratio: 16:9
Native resolution: 3840 x 2160 @ 60 Hz
Resolutions supported:
- 3840 x 2160
- 2560 x 1600
- 2560 x 1440
- 1920 x 1200
- 1920 x 1080
- 1680 x 1050
- 1600 x 1200
- 1600 x 900
- 1440 x 900
- 1366 x 768
- 1280 x 1024
- 1280 x 960
- 1280 x 800
- 1280 x 768
- 1280 x 720
- 800 x 600
- 720 x 480
- 720 x 400
- 640 x 480
Pixel pitch: 0.137 mm
Brightness: 300 cd/m² 1
Contrast ratio: 1000:1 static
5000000:1 dynamic 1
View angle: 178° horizontal
178° vertical
Response time: 14 ms gray to gray 1
Product color: Black
Tilt and swivel angle: Tilt: -5 to +20°
Swivel: ±45°
Pivot rotation 90°
Display features: Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
In plane switching
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Input connector: 1 MHL 2.0/HDMI 1.4 (with HDCP support)
1 HDMI 1.4 (with HDCP support)
1 DisplayPort 1.2 (with HDCP support)
1 Mini-DisplayPort
Ports: 4 USB 3.0 (two side and two rear)
1 audio output
Dimensions and weight
Weight: 14.1 lb (6.46 kg)
(With stand)
Product dimensions without stand (W x D x H): 21.9 x 2.7 x 13.2 in (55.61 x 6.97 x 33.53 cm)
Product dimensions with stand (W x D x H): 21.9 x 8.3 x 20.7 in (55.61 x 21.02 x 52.68 cm)
Power and operating requirements
Power
- Input voltage: 90 to 265 VAC
Power consumption:
- 88 W (maximum)
- 60 W (typical)
- 0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2
Certification and compliance
Certifications and compliances:
- CE
- CB
- KC/KCC
- NOM
- PSB
- ICE
- TUV-S
- UL-CSA
- CCC
- CEL
- CECP
- SEPA
- TCO 6.0
- EPA
- ISC
- VCCI
- FCC
- Taiwan BSMI
- Microsoft WHQL Certification (Windows 8.1 and Windows 7)
- SmartWay Transport Partnership (NA)
What's includedWarranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply.
1 All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
2 External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.