500 GB 7200 RPM Hard Drive

Increase the storage capacity of your Dellâ„¢ system with 500 GB Hard Drive from Dell. It boasts a storage capacity of up to 500 GB that enables users to store large amount of data. It offers a rotational speed of up to 7200 RPM for fast disk access. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
342-3514
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type:Hard drive - internal

Capacity:500 GB

Form Factor:3.5"

Interface:SATA 3Gb/s

Spindle Speed:7200 rpm


General

Device Type:Hard drive - internal

Capacity:500 GB

Form Factor:3.5"

Interface:SATA 3Gb/s


Performance

Spindle Speed:7200 rpm


Expansion & Connectivity

Interfaces:1 x SATA 3 Gb/s

Compatible Bays:1 x internal - 3.5"