1.2TB 10K 6Gbps SAS 2.5'' G2HS HDD

The newest additions to the IBM System x® family of SAS HDD and SED drives offer  higher performance options and provide an extended selection of choices to satisfy  a wide range of applications. These new drives are positioned at the top of the IBM  SAS hard drive line in the 2.5-inch space.

The new 1.2 TB SAS G2HS and SS HDDs provide 2.5-inch form factor options. The G2 HDD and SED SAS drives are available as hot-swap versions.

  • IBM 1.2 TB 10K 6 Gbps SAS 2.5-inch G2HS HDD (00AD075)
  • IBM 1.2 TB 10K 6 Gbps SAS 2.5-inch SS HDD (00AD080)
Key features and benefits for 10,000 rpm 2.5-inch SAS HDDs:
  • Are RoHS compliant.
  • Meet client requirements for large capacities and increased speeds in larger form factor.
  • Offer speeds up to 10,000 rpm to help optimize performance.
  • Provide outstanding reliability to enable operation in RAID environments without compromising application performance or availability.
You can increase your storage and data management effectiveness when you install  these new high-performance SAS HDDs in your IBM System x configurations.

A new SED adds a high-capacity offerings to the System x family:
  • IBM 1.2 TB 10K rpm 6 Gbps SAS 2.5-inch G2HS SED (00AD085)
This SED is designed to reduce the vulnerability of data at rest to potentially costly exposures of proprietary data resulting from hard drives being stolen, misplaced, or improperly disposed.

Ideal for small and medium or distributed large enterprise businesses, IBM 1.2 TB SAS 2.5-inch G2HS SED provides cost-effective advanced data security with AES 128 disk encryption. This new SED offering also provides optimal 6 Gbps hot-swap SAS capability for your high-performance and high-availability System x environment. The SED functionality and 6 Gbps SAS performance of this new drive is enabled when used with new IBM 6 Gbps System x servers and internal ServeRAID controllers with Advance Feature Keys for SED support.

Performance
  • 1.2 TB SED performance characteristics include:
  • Formatted capacity of 1,200,000 MB (1.2 TB).
  • Drive-to-host interface that supports up to 6.0 Gbps burst rate.
  • Drive media to buffer interface that supports sustained interface data transfers of up to 151 Mbps average on the 1.2 TB drive.
  • Spindle speed of 10,000 rpm.
  • Hot-swap capability.
  • SAS interface.

Reliability
  • SAS compliance enables these HDDs and SED to connect directly to selected System x systems.
  • S.M.A.R.T. technology allows software utilities to alert you of certain impending drive failures so replacements can be made before a problem occurs.
  • Rigorous testing through the ServerProven® program instills confidence that your storage subsystem is compatible and will function reliably.
  • One-year, limited warranty 1 is included with the HDDs and SED.

Manufacturer Part Number
00AD075
EAN/UPC
0883436431811,883436431811
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

IBM 1.2 TB 10,000 rpm 6 Gbps SAS 2.5-inch G2HS or SS HDDs

• Approximate height: 14.8 mm (0.58 in)

• Approximate width: 70.0 mm (2.76 in)

• Approximate depth: 100.6 mm (3.96 in)

• Approximate weight: 218 g (0.49 lb

Shipping dimensions

• Approximate height: 63.0 mm (2.48 in)
• Approximate width: 133.0 mm (5.24 in)
• Approximate depth: 174.0 mm (6.85 in)
• Approximate weight: 578 g (1.29 lb)


IBM 1.2 TB 10,000 rpm 6 Gbps SAS 2.5-inch G2HS SED


• Approximate height: 14.8 mm (0.583 in)

• Approximate width: 70.0 mm (2.76 in)

• Approximate depth: 100.6 mm (3.96 in)

• Approximate weight: 218 g (0.49 lb)

Shipping dimensions

• Approximate height: 63.0 mm (2.48 in)

• Approximate width: 133.0 mm (5.24 in)

• Approximate depth: 174.0 mm (6.85 in)

• Approximate weight: 578 g (1.29 lb)

Hardware requirements

The HDDs and SED must be installed in selected System x servers.

Agency approvals

• UL

• CSA

• TUV

• CE Mark

• C-Tick Mark

• IEC

• Taiwan (BSMI Certification)

• Korea EMI

Standards

None

Operating environment

• Temperature: 5°C to 60°C (41°F to 140°F) at -60.96 m to 3,048 m (-200 ft to

10,000 ft)

• Relative humidity: 5% to 90% (noncondensing)

• Maximum altitude: 2,133 m (7,000 ft)

Homologation

This product is not certified for direct connection by any means whatsoever to

interfaces of public telecommunications networks. Certification may be required by

law prior to making any such connection. Contact an IBM representative or reseller

for any questions.

Hardware requirements

None

Software requirements

IBM 1.2 TB 10,000 rpm 6 Gbps SAS 2.5-inch HDDs come as hot-swap or SS drives.

They are RoHS compliant and are supported with most system operating systems.

The IBM 1.2 TB 10,000 rpm 6 Gbps SAS 2.5-inch SED is supported on most

operating systems.