XR341CK Widescreen LCD Monitor

Manufacturer Part Number
UM.CX1AA.001
EAN/UPC
0888863155040,888863155040
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_ Model: XR341CK
  • Fg_Description: XR341CK bmijpphz 34C 21:9 4ms 100000000:1 Max(ACM) 300nits LED 1xHDMI 1xHDMI(MHL) 1xDisplayport 1miniDP 1DP out SPK USB 3.0 Hub Height adj. US PA PA TCO6.0 Black H.cable x1 DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 300nits
  • Certifications: EPEAT Silver(w/o J at Model Name)
  • Color: Black
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.88125
  • Displayport Cable: 1
  • Feature set: None
  • Generation: 1
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: Height adj.
  • I/O SKU: 1H+1MHL+1DP+1miniDP+1DP out+SPK
  • KB: N
  • MS: N
  • Model Name: XR341CK
  • Model name on Carton Label: XR341CK
  • Panel Size: 34C
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: EPEAT Silver(w/o J at Model Name)+Black+1xHDMI 1xHDMI(MHL) 1xDisplayport 1miniDP 1DP out SPK+USB 3.0 Hub
  • Version on Rating Label: XR341CK bmijpphz
  • Warranty Card: AAC
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA