55” LED HDTV 55DR3505

Haier’s new LED HDTVs combine a sharp, clear, high-defi nition picture with a thin frame measuring 1/2” or less to provide an incredibly immersive viewing experience. Two dedicated sound chambers produce enhanced sound quality, with superior dampening, improved mid-range response, louder, cleaner bass, and richer overall sound texture. In addition, this TV includes a Roku Streaming Stick which instantly delivers Smart TV applications. Get access to over 1,500 channels, Netfl ix, Hulu Plus, Crackle and more. A newly designed Haier remote includes Roku controls for seamless navigation of the Roku interface when a Roku stick is connected.

Manufacturer Part Number
55DR3505
EAN/UPC
0688057328706,688057328706
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Design

Cabinet Color: Black
Bezel Width: less than 1/2”
Speaker Location: Hidden Bottom

Video

TV Type: LED LCD Flat panel
Backlight: Direct LED
Screen Size (measured diagonally: 55”
Vertical Resolution: 1080p
Maximum Resolution (pixels): 1920 x 1080
Aspect Ratio: 16:9
Brightness (cd/m^2): 300
Response Time (ms): 8
Refresh Rate (Hz): 60
Dynamic Contrast Ratio: TBA
Vertical Viewing Angle: 150 ̊
Horizontal Viewing Angle: 160°

Audio

Audio output powe: 10W x 2
Simulated Surround: Yes
Auto Volume Leveler: Yes
Sound Chamber: Yes

Inputs & Outputs

HDMI Inputs: 3
HDMI CEC: No
MHL - Mobile High-defi nition Link: Yes
Component Video Inputs: 1
Composite Inputs: 1
PC Inputs: 1
USB Inputs: 1 (Music and Photo)
Coaxial Output: 1
Headphone jack: 1

Features

Energy Star: Yes
Estimated Annual operating Cost*: TBA
Integrated DVD Player: No
Built-in HD Tuner: Yes
Built-in QAM Tuner: Yes
Language Options: English, French, Spanish
V-Chip: Yes
Closed Captions: Yes
Sleep Timer: Yes
Wall Mountable: Yes
VESA compatible: 400 x 200
Remote Control: Full Function

Weights & Dimensions

Unit Dimensions (WxDxH): 44.33” x 3.04” x 25.74”
w/ Stand (WxDxH): 44.33” x 9.83” x 27.00”
Carton Dimensions (WxDxH): 47.87” x 10.47” x 46.30”
Unit Weight (lbs): 23.7
w/ Stand (lbs): 24.7
Carton Weight (lbs): 31.6
Loading Quantity: 100/210/315
UPC: 6-88057-32870-6