Print wider labels and more with compact desktop label printers that fit your needs. These versatile direct thermal label printers are ideal for a variety of applications.
Note:
Standard Features
More Standard Features
Printer Specifications
Resolution: 203 dpi (8 dots/mm)
Memory: Standard: 8 MB SDRAM (3 MB available to end user); 4 MB Flash (1.5 MB available to end user)
Print width: 4.09" (104 mm)
Print length: 39" (991 mm)
Print speed: 5" (127 mm)/sec
Media sensors: Reflective, Transmissive
Media Characteristics
Maximum label and liner width: 4.25" (108 mm)
Minimum label and liner width: 0.75" (19 mm)
Maximum label and liner length: 0.38" (9.7 mm) to 39" (991 mm)
Maximum roll diameter: 5" (127 mm)
Core diameter: 0.5" (12.7 mm), 1.0" (25.4 mm), 1.5" (37.1 mm)
Media thickness: 0.003" (0.08 mm) to 0.0075" (0.20 mm)
Media types: black bar, black mark, continuous, continuous receipt, die-cut, fanfold, gap, notched, perforated, receipt, roll-fed, tag, tag stock
Ribbon Characteristics
Outside diameter: 1.34" (34 mm)
Standard length: 244' (74 m)
Ratio: 1:1
Ribbon width
ID Core: 0.5" (12.7 mm)
Operating Characteristics
Operating temperatureTT: Operating temperature: 40° F (5° C) to 105° F (41° C)
Thermal transfer DT: Operating temperature: 40° F (5° C) to 105° F (41° C)
Direct thermal Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 10-90% non-condensing
Storage humidity: 5-95% non-condensing
Electrical: Auto-detecable (PFC Compliant) 100-240 VAC, 50-60 Hz
Agency approvals
Physical Characteristics
Width: 7.6" (194 mm)
Height: 7.5" (191 mm)
Depth: 10" (254 mm)
Weight: 4.6 lbs (2.1 kg)
Shipping weight: 9.1 lbs (4.1 kg)
Orientation Center
Related Products
Options
Communication and Interface Capabilities
Programming Languages
Core programming languages: EPL2, ZPL I/ZPL II
Bar Codes/Symbologies
Linear Codabar
Code 11
Code 128
Code 128 with subsets A/B/C
Code 39
Code 93
EAN-13
EAN-14
EAN-8
EAN-8 and EAN-13 with 2 or 5 digit extensions
German Post Code
Industrial 2-of-5
Interleaved 2-of-5
Japanese Postnet
Logmars
MSI
MSI-3
Plessey
Postnet
RSS (reduced space symbology)
Standard 2-of-5
UCC/EAN-128
UPC and EAN 2 or 5 digit extensions
UPC-A
UPC-A and UPC-E with 2 or 5 digit extensions
UPC-A and UPC-E with EAN 2 or 5 digit extensions
UPC-E
2-dimensional Aztec
Codablock
Code 49
Data Matrix
MacroPDF417
MaxiCode
MicroPDF417
PDF417
QR Code
RSS / GS1 DataBar family (12 barcodes)
Fonts and Graphics