LP 2824Plus Desktop Printer

When desktop space is an issue, this enhanced line of reliable desktop label printers deliver:

  • Faster throughputs result in less downtime.
  • The compact size saves space.
  • Easy media loading of Zebra labels and instant reset button increases work efficiency.

Manufacturer Part Number
282P-2011P0-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Features

  • Print method: Direct thermal (LP)
  • Odometer for printer length tracking
  • Unicode compliant for multi-language printing

More Standard Features

  • Reset feature button
  • Construction: ABS double-walled casing
  • OpenACCESS design for easy media loading
  • 32 bit RISC processor for high throughput
  • Auto calibration of media
  • Head-up sensor
  • Zebra Setup Utilities for printer setup and configuration
  • Standard tear-off mode
  • Certified Microsoft Windows drivers

Printer Specifications

Resolution: 203 dpi (8 dots/mm)
Memory

  • 8 MB SDRAM, 4 MB Flash (standard)
  • 64 MB Flash with real-time clock for a total of 68 MB (option)

Print width: 2.2" (56mm)
Print length: 39" (991mm)
Print speed: 4" (102mm)/sec
Media sensors: Reflective, Transmissive

Media Characteristics

Maximum label and liner width: 2.36" (60mm), 1.44" (37mm) with Media Adapter Guide
Minimum label and liner width: 1.00" (25.4mm), 0.585" (15mm) with Media Adapter Guide
Maximum label and liner length: 39" (991mm)
Maximum label and liner length (optional): 39" (991mm)
Maximum roll diameter: 5" (127mm)
Core diameter: 1.0" (25.4mm) and 1.5" (38mm)
Media thickness: 0.003" (0.08mm) to 0.007" (0.18mm)
Media types: (black-mark optional), black bar, black mark, continuous, continuous receipt, die-cut, gap, fanfold, linerless, notch, notch sensing, notched, optional linerless platen, perforated, receipt, roll-fed, tag, tag stock

Operating Characteristics

Operating temperature DT: Operating temperature: 40° F (5° C) to 105° F (41° C)
Direct thermal Storage temperatures: -40° F (-40° C) to 140° F (60° C)
Operating humidity: 10-90% non-condensing R.H.
Storage humidity: 5-95% non-condensing R.H.
Electrical: Auto-detectable (PFC compliant) 100-240 VAC, 50-60 Hz
Agency approvals

  • FCC
  • VCCI
  • C-TICK
  • UL
  • NOM
  • CE
  • IRAM
  • AAMI

Physical Characteristics

Width: 4.4" (111mm)
Height: 6.8" (171 mm)
Depth: 8.5" (216 mm)
Weight: 2.7 lbs (1.2 kg)
Shipping weight: 5.3 lbs (2.4 kg)
Orientation Center

Related Products

Options

  • 64 MB Flash memory with real-time clock for a total of 68 MB
  • Internal 10/100 Ethernet connectivity combined with USB
  • Cutter for continuous paper, label liner (with no adhesives), and tag stock (no more than 0.007"/0.18mm thick)
  • Label dispenser for label peel and present with label taken sensor
  • Asian language support
  • ZBI 2.0 - field upgradeable

Communication and Interface Capabilities USB and Serial RS-232 with auto-sensing serial port
Centronics Parallel (36 Pin)
10/100 internal Ethernet with USB (option)

Programming Languages

Core programming languages: ZPL, ZPL II, EPL, EPL-Page Mode, EPL2, Line Mode

Bar Codes/Symbologies

Linear Codabar
Code 11
Code 128
Code 39
Code 93
EAN-13
EAN-8
Industrial 2-of-5
Interleaved 2-of-5
Logmars
MSI
Plessey
Postnet
RSS-14 (limited, truncated, stacked)
Standard 2-of-5
UPC-A
UPC-A and UPC-E with EAN 2 or 5 digit extensions
UPC-E
Code 128 with subsets A/B/C
UCC/EAN-128
UPC-A with 2 or 5 digit extensions
UPC-A and UPC-E with 2 or 5 digit extensions
EAN-8 and EAN-13
Japanese Postnet
MSI-3
German Post Code
2-dimensionalCodablock
Code 49
Data Matrix
MaxiCode
MicroPDF417
PDF417
QR Code
RSS / GS1 DataBar family (12 barcodes)
Aztec
Fonts and Graphics

  • 16 resident expandable ZPL II bitmap fonts
  • One resident scaleable ZPL font
  • 5 resident expandable EPL2 fonts