Z24n 24-inch Narrow Bezel IPS Display (Energy Star)

Create a seamless 16:10 multi-display setup with the HP Z24n Narrow Bezel IPS Display, which has a virtually borderless screen for maximum impact imagery, factory color calibration to ensure optimal color accuracy, and flexible connectivity for all of your devices.

Virtually borderless viewing.

Enjoy a stunning visual experience with a 1920 x 1200 resolution and more than two million pixels. Maximize your view of the 24-inch diagonal screen and seamlessly tile multiple displays1 with a design that only has a border on one side.

Out-of-the-box color.

Count on a factory-calibrated 99% sRGB color gamut from the very first time you power on for reliable, accurate color between displays and from project to project.

Ports aplenty for a perfect workspace.

Connect to your everyday devices with integrated HDMI, mDP, DP, MHL, DVI, and a USB 3.0 hub with a fast-charging port. The DisplayPort output allows you to daisy chain up to two displays1 with just one PC or workstation connection.

Pick your picture.
  • Use picture-in-picture or picture-by-picture to get views from your connected devices and boost your multi-tasking productivity.
Find your sweet spot.
  • Work comfortably with adjustable tilt, height adjustment, and swivel settings. Use pivot rotation to customize portrait or landscape views when using multiple displays. An integrated HP Quick Release Bracket supports wall mounting.
Breathe easy.
  • Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection beyond the standard limited warranty, select optional HP Care Pack Services.
Be responsible.
  • Reduce power consumption and lower costs with an intelligent, energy-efficient, low-halogen design that is ENERGY STAR® certified, TCO qualified, and EPEAT® Gold registered with mercury-free display backlights and arsenic-free display glass.

Manufacturer Part Number
K7B99A4#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications

Display size (diagonal)
24"

Panel active area
518 x 324 mm

Aspect ratio
16:10

Native resolution
1920 x 1200

Resolutions supported

  • 1920 x 1200
  • 1920 x 1080
  • 1680 x 1050
  • 1600 x 1200
  • 1600 x 900
  • 1440 x 900
  • 1366 x 768
  • 1280 x 1024
  • 1280 x 720
  • 1024 x 768
  • 800 x 600
  • 640 x 480

Pixel pitch
0.27 mm

Brightness
300 cd/m² 

Contrast ratio
1000:1 static
5000000:1 dynamic 

View angle
178° horizontal
178° vertical

Response time
8 ms gray to gray 

Product color
Black

Tilt and swivel angle
Tilt: -2 to +22°
Swivel: 45° ±2°

Pivot rotation 
90°

Display features 
Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
In plane switching

Physical security
Security lock-ready (lock is sold separately)

Connectivity

Input connector
1 MHL 2.0 /HDMI 1.4
1 DVI-D
1 DisplayPort 1.2
1 Mini-DisplayPort 1.2
1 DisplayPort 1.2 out
(HDCP support on all input )

Ports
4 USB 3.0 (four downstream and one upstream)
1 audio output

Dimensions and weight

Weight
12.71 lb (5.78 kg)
(With stand)

Product dimensions without stand (W x D x H)
 
21.01 x 1.94 x 13.82 in (53.38 x 4.93 x 35.11 cm)

Product dimensions with stand (W x D x H)

21.01 x 8.27 x 20.48 in (53.38 x 21.01 x 52.02 cm)

Power and operating requirements

Power

  • Input voltage: 100 to 240 VAC

Power consumption

  • 70 W (maximum)
  • 36 W (typical)
  • 0.5 W (standby)

Operating temperature range
5 to 35°C

Operating humidity range

20 to 80% RH

Energy efficiency

ENERGY STAR® certified

Environmental

Arsenic-free display glass
Mercury-free display backlights
Low halogen 

Certification and compliance

Certifications and compliances

  • CB
  • TUV/GS
  • TUV/Ergo
  • TUV-S
  • UL
  • TCO Edge
  • CCC
  • CECP
  • CEL
  • SEPA
  • BSMI
  • CE
  • FCC(Canada)
  • KC
  • VCCI
  • C-Tick
  • Microsoft WHQL Certification (Windows 8.1 and Windows 7)
  • SmartWay Transport Partnership (NA)

What's included

Warranty
Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply.

What's in the box

  • Monitor
  • AC power cord
  • USB cable
  • DisplayPort cable
  • DisplayPort mini cable
  • CD (includes user guide, warranty, drivers)
  • HP Display Assistant software