84" Diag. Projection Screen Kit with Projector, Speaker & Carry Bag

Create a "Drive-In" theater right in your own backyard, at the beach, almost anywhere - with the Instant Home Theater Projection Kit.

All you need to watch movies, sporting events on a large 16:9 format inflatable movie screen! The screen and pontoons quickly inflate with the included air pump for quick setup.

The vivid color projector uses LED technology that is maintenance-free - no need to change bulbs, and is super-bright and energy efficient. Built in USB port allows playing content directly from a USB thumb drive. You may also directly connect your HDMI source using a separate HDMI cable (not included). Spend time with friends and family and have a memorable movie night, just like the old days of the "drive in"!

  • LED Vivid Color Projector with 16.7M colors and HDMI/Composite/SD/USB Inputs up to 1080P.
  • 84" (Diag.) instant pop-up movie screen.
  • Includes 10W powered Stereo speaker set, USB powered with standard wall adapter.
  • Enjoy entertainment most everywhere - All you need for an instant movie theater!
  • Includes: XL-PRO-35: LED HD Projector, 84" pop-up screen,XL-SPK: 10W Powered Stereo Speakers, Carry Bag

Manufacturer Part Number
XL-PRO84
EAN/UPC
0018359023076,018359023076
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Video Formats Supported: MPEG, AVI, MP4, RMVB, FLV, VOB, MOV, 3GP, MKV (XVID,DIVX,H264)
  • Audio Formats Supported: WMA, MP3, M4A, ASF, OGG, AAC, WAV
  • Photo Formats Supported: JPG, JPEG, BMP, PNG
  • Input/Media Supported: SD Card, USB, HDMI, Composite
  • Resolution: 800*480 Native/1080p Input
  • Decoding: 1080P FHD
  • Input: 110-240V, 50/60Hz
  • Projection Distance: 6 ft. to 12.5 ft.
  • Image Size: 36" to 130"
  • Lighting: LED Vivid Color
  • Brightness: 800 lumens
  • Contrast: 800:1
  • Keystone Correction: YES, Optical
  • Output: USB 5v/500mA
  • Colors: 16.7M
  • Speaker: Built-in (8 oHm / 2W)
  • Audio Out: 3.5mm Stereo
  • Aspect Ratio: 4:3 / 16:9