MC 1000 Mouse

Exceptional design and professional quality at the perfect price

CHERRY MC 1000-offers the best quality in its price class, focusing solely in the essentials, high quality processing, higest quality of switch reliability and absolute precision of the optical sensor. The clean lines in the symmetrical design ensure optimal contol for both left and right-handed users.

Manufacturer Part Number
JM-0800-2
EAN/UPC
4025112083341
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements: USB

Number of Buttons: 3 buttons

Cable Lengths: approx. 5.9 ft

Weight (product): 

  • 90g/.19lbs (without packaging)
  • 128g/.28lbs (with packaging)

Dimensions: 

  • approx. 109 x 62 x 37 mm, 4.2 x 2.4 x 1.4 inches (without packaging)
  • approx. 130 x 100 x 43 mm, 5.1 x 3.9 x 1.7 inches (with packaging)

Current Consumption: max. 50 mA

Connection: USB

Resolution: 1,200 dpi

Packaging Units:

  • 10 mice per master carton
  • 125 master cartons per pallet

Storage Temperature: 

  • -15 °C to 60 °C
  • 5°F to 140°F

Operating Temperature:

  • 0 °C to 40 °C
  • 32°F to 104°F

Agency Approvals:   FCC, C-tick, UL, CE, • TÜV/GS

Mouse:

  • Service Life: Standard buttons >3 million key operations
  • Resolution: 1200 dpi
  • Connection: USB
  • Housing color: Black
  • Button color: Black or White/Gray
  • Number of buttons: 3
  • Scanning: Optical

Delivery Volume: 

  • JM-0800 mouse
  • Operating instructions in hard copy

Warranty: 2 Years