Additional 3.5" Hard Drive Tray for EZ Swap 3.5" SATA/SAS HDD Mobile Rack with fan
Note:
Model: MRK-320ST-BK*C
Device Support: SATA I/II/III or SAS I/II Hard Drive
Device Size: 3.5"
External Interface: SATA / SAS* on drive
HD Capacity: Up to 8TB using 3.5" drive**
Material: Aluminum
Dimension: 170 x 121 x 41 mm
Weight: 13 oz. (368g)
OS Support: Microsoft Windows XP, Vista 7, 8, 8.1, Mac OSX, Linux
* You can mix SATA and SAS drives in the Mobile Rack unit, but the SATA drives HAVE to be connected to SATA controller and SAS drives HAVE to be connected to SAS controller. SAS drive only support Primary Channel.
** Current maximum drive capacity available from drive manufacturers. Please check our website www.vantecusa.com for any updates to the latest capacity supported.
System Requirements:
Windows® XP, Vista, 7, 8, 8.1, 10 / Mac OSX / Linux OS
MRK-320ST-BK Mobile Rack Receiver unit
Package Contents:
MRK-320ST-BK*C Hard drive Tray
1 Set of screws for mount Hard drive into the Tray
Quick Installation Guide