Gigabit Ethernet Adapter

Connect Your new MacBook Directly to the Internet
The Kanex USB-C > Gigabit Ethernet Adapter lets your new MacBook or USB-C ready computer connect directly to the internet. No need to install a driver. Simply plug your Ethernet cable into the USB-C > Gigabit Ethernet Adapter and you’re ready to enjoy a Wi-Fi dead-spot free connection.

Fast and Reliable Connection
The USB-C > Gigabit Ethernet Adapter gives you direct access to a high-performance Gigabit Ethernet network. Perfect for streaming movies, gaming online or browsing the web uninterrupted. Say good-bye to Wi-Fi dead-spots.

Plug and Play
Our Gigabit Ethernet Adapter is small and compact and ready to go right out of the box without needing to install a driver. Simply plug one end to a Gigabit Ethernet cable and the USB-C end to your new MacBook or compatible USB-C ready device and you’re ready for the web.

Connect to More
Our line of USB-C connectivity solutions is made with your needs in mind. As we welcome the new USB-C devices, we’ve identified a need to bridge the gap between the old, current and new technologies.

Manufacturer Part Number
KU3CGBT
EAN/UPC
0814556019184,814556019184
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MPN:

  • KU3CGBT

UPC:

  • 814556019184

What's Included:

  • USB-C  > Gigabit Ethernet Adapter

Technical Specifications:

  • Connector: USB-C to Gigabit Ethernet Adapter
  • Color: White
  • Cable Length: 4 ft. / 1.2M

Compatibility:

  • Compatible with the new MacBook, Chromebook Pixel