Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product: LIFEBOOK E744
Operating system:
- Windows 7 Professional 64-bit
- Windows 8.1 64-bit
- Windows 8.1 Pro 64-bit
Processor: - Intel® Core™ i5-4200M processor, 3 MB, 2.5 GHz, up to 3.1 GHz
- Intel® Core™ i5-4300M processor, 3 MB, 2.6 GHz, up to 3.3 GHz
- Intel® Core™ i7-4600M processor, 4 MB, 2.9 GHz, up to 3.6 GHz
- Intel® Core™ i7-4702MQ processor, 6 MB, 2.2 GHz, up to 3.2 GHz
Hard disk drive: - SATA, 5,400 rpm, 320 GB, 2.5-inch, S.M.A.R.T.
- SATA, 5,400 rpm, 500 GB, 2.5-inch, S.M.A.R.T.
- SSHD, 500 GB / 8 GB SSD Cache, 2.5-inch, S.M.A.R.T.
- SSD SATA III, 128 GB, 2.5-inch
- SSD SATA III, 256 GB, 2.5-inch
- SSD SATA III FDE, 256 GB, 2.5-inch
- SSD SATA III, 512 GB, 2.5-inch
Display: 35.6 cm (14-inch), LED backlight, (HD+), Anti-glare display, magnesium, 1,600 x 900 pixel, 400:1 , 250 cd/m²
3G/4G (optional): - Sierra Wireless EM8805
- LTE Sierra Wireless EM7305
WLAN (optional): - Intel® Wireless-N 7260 2x2 b/g/n with integrated Bluetooth 4.0
- Intel® Dual Band Wireless-N 7260 2x2 a/b/g/n with integrated Bluetooth 4.0
Modular drive options: - Weight saver
- Bay Projector
- DVD Super Multi
- Blu-ray Disc™ Triple Writer
- 2nd battery
Special features: Family concept for LIFEBOOK E754, E744 amd E734 (common port replicator, modular bay elements, AC Adapter, BIOS and mainboard), Solid magnesium lid, Optional fingerprint sensor and TPM, Modular bay (2nd HDD, 2nd battery, DVD/Blu-Ray drive)
Warranty: 2 years (depending on country)
Warranty type: Collect & Return Service / Bring-in Service (for countries within region FTS CEMEA&I, for all other countries depending on local regulations)