You demand the latest generation of analog surround sound headset technology for the latest generation of games and multimedia and there can be only one answer. Enter the Kave XTD 5.1 Analog – the successor to the most successful real 5.1 surround sound gaming headset ever. With a ton of sound, comfort and durability enriching improvements that cement its position as king of the hill, the Kave XTD 5.1 Analog thrills gamers and audiophiles alike – specifically those who know there is no substitute for real 5.1 sound. With a focus on pure, unadulterated sound quality above all else, the Kave XTD 5.1 Analog provides an audio solution so immersive it leaves its competitors trailing in its wake.
REAL 5.1 SURROUND SOUND
With two 40mm driver units and one 30mm vibration unit per ear cup, a fully immersive, genuine surround sound experience with pitch-perfect crisp and clear audio is ensured. The surround sound is delivered at hardware level, offering far superior audio to the software-powered, virtual alternative. The Kave XTD 5.1 Analog’s three high-end driver units are aligned precisely at a 12° angle, matching the natural form of your ear. This alignment provides a real 5.1 surround environment in which you can pinpoint enemy locations easily, giving you the edge over your opponents.
Note:
CENTER/FRONT/REAR DRIVER UNITS
Frequency response: 20~20.000Hz
Max. SPL at 1kHz: 115±3dB
Max. input power: 50 mW
Drive diameter: 40mm
Driver unit material: Neodymium magnet
Impedance: 32Ω
VIBRATION DRIVER UNITS
Frequency response: 20~100Hz
Max. input power: 300 mW
Drive diameter: 30mm
MICROPHONE
Frequency response: 10~10.000Hz
Drive diameter: 4×1.5mm
Max. SPL at 1kHz: -32±-2dB
Signal-to-noise ratio: 50dB
Impedance: 2.2kΩ + 15%
Directivity: omni-directional
GENERAL
Weight (Headset only): 335gr
Cable length: 3m
SYSTEM REQUIREMENTS
5.1 (or higher) sound card
USB 2.0 Port