Force Series LS 960GB SATA 3 6Gb/s SSD

The flexible and economical SSD upgrade that’s backed by Corsair

Force Series LS features SATA 3 6GB/s support for optimal performance with the latest systems, and it’s backward compatible with SATA 1 and 2 for maximum compatibility. The thin 7mm height, low heat generation, and solid-state reliability make it ideal for everything from desktop PCs to the latest ultra-thin laptops.

Compatible with SATA 2 3Gb/s

Haven't yet moved to SATA 3? Like all Corsair components, Force Series LS SSDs are designed to last through several system upgrades. Adding a Force Series LS today means that you'll still get fast and dependable storage performance now, and your SSD will be ready for your next upgrade.

7mm height for broad PC and laptop compatibility

Force Series LS has a height of 7mm, so it will fit into newer ultra-slim notebooks and laptops.

TRIM support

Force Series LS SSDs feature support for the Windows® 7 TRIM command. This allows them to store only the data they need and perform memory optimization to ensure the fastest possible write speeds.

Reliable

Because SSDs have no moving parts, they can handle shock, vibration and temperature changes far in excess of traditional hard drives. That's important for desktop PCs, and essential for laptops.

Cool and quiet, with low power consumption

Traditional mechanical hard drives spin at thousands of revolutions per minute. This takes power, and generates noise and heat. Since SSDs have no moving parts, there's no noise or vibration, and the lower power consumption helps keep things cool inside your PC.

Corsair SSD Toolbox

Corsair SSD Toolbox is our exclusive software for managing your Corsair solid state drive and maintaining its performance. It's a free download for owners of Corsair SSDs, and it works under Windows XP, Windows 7, and Windows 8.

Manufacturer Part Number
CSSD-F960GBLSB
EAN/UPC
0843591058490,843591058490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Three years

Weight: 0.05kg

Unformatted Capacity: 960 GB

Interface: SATA 3 6Gb/s

Form Factor: 7mm high, 2.5 inch

Operating Temperature: 0°C to +70°C

Storage Temperature: -40°C to +85°C

Operating Humidity: 90% RH (40° C)

Storage Humidity: 93% RH (40° C)

Shock: 500 G

Vibration: 20Hz~80Hz/1.52mm, 80Hz~2000Hz/20G

SSD Smart Support: Yes

NAND Technology: MLC NAND

Max Sequential Read (ATTO): Up to 540MB/s

Max Sequential Write (ATTO): Up to 450MB/s

Max Sequential Read (CDM): Up to 500MB/s

Max Sequential Write (CDM): Up to 490MB/s

Max Random Read QD32 (IOMeter): 84K IOPS

Max Random Write QD32 (IOMeter): 88K IOPS