2 Megapixel Full HD Network Dome Camera

Samsung Techwin introduces its new WiseNet Lite series, an affordable product line with simple and essential features ideal for securing small sized applications.

Manufacturer Part Number
SND-L6013
EAN/UPC
6950207345180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Imaging Device 1/2.9" 2.19M CMOS
  • Total Pixels 2,000(H) x 1,121(V)
  • Effective Pixels 1,984(H) x 1,105(V)
  • Scanning System Progressive
  • Min. Illumination Color: 0.15Lux (1/30sec, F1.8), 0.003Lux (2sec, F1.8)
  • B/W: 0.15Lux (1/30sec, F1.8)
Lens
  • Focal Length (Zoom Ratio) 3.6mm fixed
  • Max. Aperture Ratio F1.8
  • Angular Field of View H: 86.5˚ / V: 47.8˚ / D: 101.2˚
  • Min. Object Distance 0.5m (1.64ft)
  • Lens Type Fixed
  • Mount Type Board type
Pan / Tilt / Rotate
  • Pan / Tilt / Rotate Range 0° ~ 350° / 0° ~ 67° / 0° ~ 355°
Operational
  • Camera Title Off / On (Displayed up to 15 characters)
  • Day & Night Electric Day & Night
  • Backlight Compensation Off / BLC
  • Contrast Enhancement SSDR (Samsung Super Dynamic Range) (Off / On)
  • Digital Noise Reduction SSNR (Off / On)
  • Motion Detection Off / On (4ea rectangular zones)
  • Privacy Masking Off / On (6ea rectangular zones)
  • Gain Control Off / Low / Middle / High
  • White Balance ATW / AWC / Manual / Indoor / Outdoor
  • LDC (Lens Distortion Correction) Off / On (5 levels with min / max)
  • Electronic Shutter Speed Minimum / Maximum / Anti flicker
  • Flip / Mirror Flip / Mirror / Hallway view
  • Intelligent Video Analytics Motion detection with metadata, Tampering
  • Alarm Triggers Motion detection, Tampering detection, SD card error, NAS error
  • Alarm Events File upload via FTP and E-mail, Local storage recording at event, Notification via E-mail

Network
  • Ethernet RJ-45 (10/100BASE-T)
  • Video Compression Format H.264, MJPEG
  • Resolution 1920 x 1080, 1280 x 960, 1280 x 720, 1024 x 768,
  • 800 x 600, 720 x 576, 640 x 480, 320 x 240
  • Max. Framerate
  • H.264: Max. 30fps at all resolutions
  • MJPEG: Max.1fps at 1920 x 1080, 1280 x 960, 1280 x 720, 1024 x 768,
  • Max. 15fps at other resolution
  • Video Quality Adjustment H.264: Target bitrate level control, MJPEG: Quality level control
  • Bitrate Control Method H.264: CBR or VBR, MJPEG: VBR
  • Streaming Capability Multiple streaming (Up to 3 profiles)
  • Audio I/O Built-in mic
  • Audio Compression Format G.711 u-law / G.726 selectable
  • G.726 (ADPCM) 8KHz, G.711 8KHz, G.726: 16Kbps, 24Kbps, 32Kbps, 40Kbps
  • Audio Communication Uni-directional audio
  • IP IPv4, IPv6
  • Protocol
  • TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTCP, RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE, FTP,
  • SMTP, ICMP, IGMP, SNMPv1/v2c/v3(MIB-2), ARP, DNS, DDNS, QoS, PIM-SM, UPnP, Bonjour
  • Security HTTPS(SSL) login authentication, Digest login authentication
  • IP address filtering, User access log, 802.1x authentication
  • Streaming Method Unicast / Multicast
  • Max. User Access 6 users at unicast mode
  • Storage
  • micro SD/SDHC max. 32G, NAS
  • - Motion images recorded in the SD memory card can be downloaded
  • - Manual recording at local PC
  • Application Programming Interface ONVIF Profile S, G, SUNAPI (HTTP API)
  • Webpage Language
  • English, French, German, Spanish, Italian, Chinese, Korean, Russian, Japanese,
  • Swedish, Danish, Portuguese, Turkish, Polish, Czech, Rumanian, Serbian, Dutch,
  • Croatian, Hungarian, Greek, Norwegian, Finnish
  • Web Viewer
  • Supported OS: Windows XP / VISTA / 7 / 8 / 8.1, MAC OS X 10.7 ~ 10.10
  • Supported Browser: Microsoft Internet Explorer (Ver. 8 ~ 11), Mozilla Firefox (Ver. 9 ~ 35), Google Chrome (Ver. 15 ~ 40), Apple Safari (Ver. 8.0.2(Mac OS X 10.10), 7.0.6(Mac OS X 10.9), 6.0.2 (Mac OS X 10.8, 10.7 only), 5.1.7) * Mac OS X only
  • Central Management Software SmartViewer
Environmental
  • Operating Temperature / Humidity -10°C ~ +55°C (+14°F ~ +131°F) / Less than 90% RH
  • Storage Temperature / Humidity -30°C ~ +60°C (-22°F ~ +140°F) / Less than 90% RH
Electrical
  • Input Voltage / Current PoE (IEEE802.3af, Class2)
  • Power Consumption Max. 2.4W

Mechanical
  • Color / Material Ivory / Plastic
  • Dimensions (WxH) Ø110.0 x 86.0mm (Ø4.33" x 3.39")
* Data recorded on an SD memory card may be lost or damaged by data access during power-off, Weight 250g (0.55 lb)