Mini-SAS Data Transfer Cable

The Serial Attached SCSI External Mini Cable is an ideal accessory for your Dellâ„¢ system. It cable can be used to connect your SAS hard drives to your system. This cable measures 3.28 ft in length. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part# : N916P
Dell Part# : 330-6050

Compatibility

This product is compatible with the following systems:

  • PowerEdge R210    
  • PowerEdge R210 II    
  • PowerEdge R310    
  • PowerEdge R320    
  • PowerEdge R410    
  • PowerEdge R420    
  • PowerEdge R510   
  • PowerEdge R515  
  • PowerEdge R520
  • PowerEdge R610    
  • PowerEdge R620    
  • PowerEdge R710    
  • PowerEdge R715    
  • PowerEdge R720    
  • PowerEdge R720XD   
  • PowerEdge R810    
  • PowerEdge R815    
  • PowerEdge R820    
  • PowerEdge R910    
  • PowerEdge T310    
  • PowerEdge T320    
  • PowerEdge T410    
  • PowerEdge T420    
  • PowerEdge T610    
  • PowerEdge T620    
  • PowerEdge T710
  • PowerVault MD1220   
  • PowerVault MD3200    
  • PowerVault MD3200i    
  • PowerVault MD3220    
  • PowerVault MD3220i    
  • PowerVault TL2000    
  • PowerVault TL4000

Manufacturer Part Number
330-6050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: SAS external cable

Length:3.3 ft

General

Storage Cable Type: SAS external cable

Length: 3.3 ft