Se Datacenter Capacity HDD

High-performance, high-capacity storage for mid-intensity applications.

WD’s Se datacenter capacity HDD is an ideal solution for scale-out datacenters, delivering a cost-effective combination of performance, capacity, and workload capability, while maintaining the hardiness of a true enterprise-class design. All WD datacenter storage devices are designed from the ground up to deliver optimal performance and maximum data integrity while running 24x7x365 in demanding multi-slot environments.

Manufacturer Part Number
WD6001F9YZ-20PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model #: WD6001F9YZ

Interface: SATA 6 Gb/s

Form Factor: 3.5 Inch

RPM: 7200

Capacity: 6 TB

Cache: 128 MB