PowerSync+ Station 20 for iPad and iPad mini

The PowerSync+ Station 20 sets the new standard with ground-breaking features that allow you to remotely check connected devices, freeing up time for you to focus on other tasks. In addition, the PowerSync+ Station 20 offers greater scalability, optimized charging and next generation security all while keeping true to the standards set by the PowerSync family of products.

Manufacturer Part Number
HE406BG2
EAN/UPC
0096633379026,096633379026
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model Number: HE406
  • Station Dimensions (W x D x H): 28.7" x 15.0" x 14.7", 72.9 cm x 38.1 cm x 37.3 cm
  • Slot Dimensions: Minimum 1" (2.5 cm), reconfigurable to 1.5" (3.8 cm)
  • Weight without Devices: 49 lbs (22 kg)
  • Capacity: 20 devices
  • Right-angled Lightning cables pre-installed
  • Made for iPad (MFi) certified
  • Device Compatibility: Any iOS device with Lightning connector
  • Certifications: UL, FCC, IC