EA9200 AC3200 Tri-Band Smart Wi-Fi Wireless Router

TRI-BAND TECHNOLOGY WITH SMART CONNECT BANDWIDTH PRIORITIZATION

Designed especially for today's mobile-device household, the AC3200 Tri-Band Smart Wi-Fi Router offers exceptionally fast combined speeds of up to 3.2 Gbps, up to double the speeds of a dual-band router. Smart Connect technology prioritizes traffic across the two 5GHz Wi-Fi bands to deliver the fastest possible speeds for all connected devices. High-bandwidth applications are routed to the high-speed 5 GHz bands, while lower-bandwidth activities utilize the 2.4 GHz band.

HIGH-PERFORMANCE ANTENNAS FOR MAXIMUM COVERAGE

The AC3200 wireless router features three fixed internal antennas and three adjustable external antennas, which provide six powerful streams of data to your devices--ensuring complete coverage of your home. Better coverage means faster Internet speeds wherever you are. And the three external antennas are removable and replaceable, making your wireless router customizable.

1 GHz DUAL CORE CPU FOR SIMULTANEOUS HIGH-SPEED PROCESSING

The AC3200 is powered by a 1 GHz dual-core CPU and 3 integrated co-processors for a total of 2.96GHz of penta-core processing power. This means the AC3200 is capable of handling multiple high-speed data streams at once--delivering faster Wi-Fi speeds to more devices without diminishing individual speed or performance.

BEAMFORMING FOR STRONGER, FOCUSED WI-FI CONNECTIONS

The AC3200's Beamforming technology focuses wireless signals at a receiving device rather than simply sending out Wi-Fi in a general direction. It increases the efficiency of your network and expands its range, enabling multiple household members to enjoy simultaneous high-bandwidth activities like streaming and gaming.

USB AND ETHERNET PORTS CONNECT MORE DEVICES

Four Gigabit Ethernet ports let you connect more devices and share files 10 times faster than with standard Ethernet. Two USB connections--including one ultra-fast USB 3.0 port--are ideal for connecting shared network storage devices as well as a range of other peripherals.

Manufacturer Part Number
EA9200-4C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECS

Platform Compatibility:
  • Windows XP
  • Windows Vista 32/64
  • Windows 7 32/64
  • Windows 8 32/64
  • Windows 8.1 32/64
  • Mac OS X 10.5.8 Leopard
  • Mac OS X 10.6.1 Snow Leopard
  • Mac OS X 10.7 Lion
  • Mac OS X 10.8 Mountain Lion
  • Mac OS X 10.9 Mavericks
Operating Temperature:
32 to 104 F (0 to 40 C)
Operating Humidity:
10 to 80% Noncondensing
Max. Link Rate:
1300 Mbps
LEDs:
Internet, Ethernet (1-4), Wi-Fi, Wi-Fi Protected Setup, Power
Network Standards:
  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n
  • IEEE 802.11ac
Radio Frequency Bands:
2.4 & 5GHz (2)
Storage Temperature:
-4 to 140 F (-20 to 60 C)
Ports:
Power, Internet, Ethernet (1-4), USB 3.0 (2)
Buttons:
Reset, Wi-Fi Portected Setup, Wireless, Power