SuperNOVA 650 GS Power Supply

Introducing the EVGA SuperNOVA 650 GS and 550 GS power supplies. These power supplies take the award-winning features of the new EVGA "GS" lineup and provide them at an extremely affordable price. The EVGA SuperNOVA 650 and 550 GS power supplies offer superior performance, Gold-rated efficiency and are completely silent when under low loads*. Backed by a 5 year warranty and high quality Japanese capacitors, these power supplies are the right choice for excellent efficiency, low noise levels and incredible value.

Manufacturer Part Number
220-GS-0650-V1
EAN/UPC
0843368033439,843368033439
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length
ATX Cable: 1x 600mm (m)
EPS Cable: 1x 650mm (m), 1x 550mm+550mm (m)
PCIE Cable: 2x 500mm, 600mm (m)
SATA Cable: 1x 550mm, 650mm, 750mm, 850mm (m), 1x 550mm, 650mm
Four-Pin Peripheral Cable: 1x 550mm, 650mm, 750mm, 850mm (m)
Floppy Adapter: 1x 100mm
AC Power: 1x 1500mm (m)
Modular Cable Type: Full

Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 1x 8pin (4+4) + 8pin
PCIE: 4x 8pin (6+2)
SATA: 8x
Four-Pin Peripheral: 4x
Floppy: 1x

Input
Input Voltage: 100 - 240 VAC
AC Input: 12-6A
Input Frequency Range: 50 - 60 Hz
Efficiency: 90% (115VAC) / 92% (220VAC~240VAC) or Higher Typical

Additional Details
Operating Temperature: 0° to 50° C
Japanese Capacitors: 100%
ECO Mode: Yes
MTBF: 100,000 Hours
Net Weight: 5 lbs
Size: 86mm (H) x 150mm (W) x 150mm (L)
Approvals: TUV, CB, CE, FCC, RCM, cTUVus, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 120mm Teflon Nano-Steel Bearing