Vertical Docking Station for the MacBook Pro with Retina Display

The Vertical Docking Station for the MacBook Pro with Retina Display allows users to get the best features of a laptop, desktop and media center PC all from one computer, while simultaneously saving desk space. The sturdy metal construction lends stability to the dock and pre-installed extension cables allow for quick, easy set-up.

Manufacturer Part Number
HD04VA13MBPR
EAN/UPC
0670541190869,670541190869
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

13-inch Tech Specs

Vertical Docking Station for the 13-inch MacBook Pro with Retina Display

Apple identifier numbers: MacBookPro10,2, MacBookPro11,1, MacBookPro12,1

  • Shipping Weight: 1.90 kg/4.10 lbs
  • Product Weight: 1.40 kg/3.00 lbs
  • Product Dimensions: 22.9 cm x 14.6 cm x 13.0 cm/9.0 in x 5.8 in x 5.1 in
  • Ports: MagSafe Power Port, Mini DisplayPort/Thunderbolt (x2), USB 3.0, Audio
  • Included in box: Docking Station for the 13-Inch MacBook Pro with Retina Display, Preinstalled male-to-female passthrough cables: Mini DisplayPort (x2), USB 3.0 (x1), TRRS Audio (x1), Integrated Hex Key, MagSafe Adapter Tool (x2), User Guide
  • Product # (SKU): HD04VA13MBPR