Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Capacities: 120GB, 180GB, 240GB, 360GB, 480GB
Form Factor : 2.5 - inch
Thickness: 7 mm
Weight: Up to 78 grams
SATA 6Gb/s Bandwidth Performance1 (IOM eter* Queue Depth 32)
- Sustained Sequenti al Read: up to 540MB/s
- Sustained Sequential Write: up to 490MB/s
Read and Write IOPS
1 (I OM eter Queue Depth 32)
- Random 4KB Reads: up to 48 ,000 IOPS
- Random 4KB Writes: up to 80,000 IOPS2
Data Compression
End - to - End Data Protection
AES 256 - bit Encryption
Compatibility
- Intel ® SSD Toolbox with Intel ® SSD Optimizer
- Intel ® Data Migration Software
- Intel ® Rapid Storage Technology
- SATA Revision 3.2
- ACS - 3 (ATA/ATAPI Command Set 3)
- SSD Enhanced SMART ATA feature set
Power Management
- 5.0 V SATA Supply Rail
- SATA Link Power Management (LPM)
- Advanced Power Management (APM)
- Device Sleep (DevSleep)
Power
- Active (BAPCo MobileMark* 2007 Workload): 165 mW
- Idle3 : 55 mW
- DevSleep: 5 mW
Temperature
- Operating4 : 0oC to 70oC
- Non - Operating: - 55o C to 95o C
Reliability
- Uncorrectable Bit Error Rate (UBER): <1 sector per 1016 bits read
- Mean Time Between Failure (MTBF): 1.2 million hours
Shock
- Operating and Non - Operating: 1,500 G/0.5 ms
Vibration
- Operating: 2.17 GRMS (5 - 700Hz)
- Non - operating: 3.13 GRMS (5 - 800Hz)
Certifications and Declarations:
- UL*
- CE*
- C - Tick*
- BSMI*
- KCC*
- Microsoft* WHCK
- VCCI*
- SATA - IO*
Product Ecological Compliance