DiskStation DS415play NAS Server

1080p Full HD video transcoding

Powered by a hardware accelerated transcoding engine, DS415play features 1080p Full HD video transcoding on the fly, effortlessly sharing videos with your smart TV, network media player, mobile devices, and PC. DS415play also supports multi-channel streaming, letting family members enjoy movies in different rooms.

Dual core CPU with floating-point unit enhances media processing

DS415play comes with dual core CPU and 1GB RAM, delivering an average 112.45 MB/sec reading and 101.21 MB/sec writing speed under RAID 5 configuration in a Windows® environment. The built-in floating-point unit not only enhances the overall capability of the main CPU, but is particularly advantageous in speeding up thumbnail creation when uploading large amounts of photos or videos.

Support for up-to-date storage interfaces

DS415play comes with the external interfaces you need - up to three USB 2.0 ports to power multiple peripheral devices concurrently, and another two USB 3.0 ports for high speed external storage exchange.

 DLNA Certified® media server

As a DLNA Certified® DMS (Digital Media Server), DS415play can serve as your primary media server, with the capability to host digital multimedia content for local or remote playback. Once connected to a router, DS415play streams music, photos, and videos to DLNA-compliant devices, such as DLNA TVs or gaming consoles without any pre-configuration. You can even browse and select content on DS415play using DS audio and designate a DLNA player within the same local network to play it.

Easy hard drive installation

Designed with both safety and convenience in mind, DS415play contains tool-less hard drive trays, allowing you to install 3.5" hard drives without a screw driver. Meanwhile, DS415play supports hot-swappable hard drive trays for instant and risk-free hard disk replacement.

Award winning OS - DiskStation Manager

Synology DiskStation Manager (DSM) is a sleek, browser-based operating system running on every DiskStation and RackStation, which makes managing your Synology NAS a breeze. Featuring an intuitive user interface, DSM makes accessing and sharing your data smarter and simpler. Synology's Package Center lets you download and install useful add-on packages designed specifically for individual or business needs, meaning you can enjoy more entertainment in your life or better productivity at work.

Ultimate file center

File Station is a fast and secure feature to share and manage your files stored on DS415play. Just drag-n-drop and you can upload data from Mac or PC. Advanced filters make it easy to search for documents, photos, or videos. You can reach your files on mobile devices via DS file - a dedicated mobile app for file access, management, and sharing. HTTPS, SSL/TSL encryption, and link expiry dates also ensure file sharing over the Internet at a high security level.

Connect your data quickly and easily

Synology aims to provide you the most convenient way to enjoy all services on DS415play. With Synology QuickConnect, you don't have to deal with difficult DDNS setup. QuickConnect frees you from complicated router configuration and port-forwarding, so your entertainment and work files can be accessed on any computer, laptop, or mobile devices instantly without extra charge.

Manufacturer Part Number
DS415PLAY 4300
EAN/UPC
0812890011710,812890011710
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

CPU
CPU Model: Intel Atom
CPU Frequency: Dual Core 1.6 GHz
Floating Point: Yes
Hardware Transcoding Engine: H.264 (AVC), MPEG-4 Part 2, MPEG-2, VC-1

Memory
System Memory: 1 GB DDR3

Storage
Drive Bay(s): 4
Compatible Drive Type:

  • 3.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) HDD
  • 2.5" SATA(III) / SATA(II) SSD
Max. Internal Capacity: 24 TB (6 TB HDD X 4) (Capacity may vary by RAID types)
Hot Swappable Drive: Yes

External Ports
USB 2.0 Port: 3
USB 3.0 Port: 2

File System
Internal Drives: EXT4
External Drives:
  • EXT4
  • EXT3
  • FAT
  • NTFS
  • HFS+
Appearance
Size (Height X Width X Depth): 165 mm X 203 mm X 233.2 mm
Weight: 2.03 kg

Others
LAN Number (RJ45): Gigabit X 1
Wake on LAN/WAN: Yes
System Fan: 92 mm X 92 mm X 2 pcs
Wireless Support (dongle): Yes
Noise Level: 20.0 dB(A)
Power Recovery: Yes
Scheduled Power On/Off: Yes
Power Supply Unit / Adapter: 90W
AC Input Power Voltage: 100V to 240V AC
Power Frequency: 50/60 HZ, Single Phase
Power Consumption:
  • 41.95W (Access)
  • 17.30W (HDD Hibernation)
Temperature

Operating Temperature: 5°C to 35°C (40°F to 95°F)
Storage Temperature: -20°C to 60°C (-5°F to 140°F)
Relative Humidity: 5% to 95% RH

Certification
  • FCC Class B
  • CE Class B
  • BSMI Class B
Warranty
2 Years

Notes
  • Power consumption is measured when fully loaded with Western Digital 3TB WD30EZRS hard drive(s).
  • Support for Wake on WAN needs switch and routers which recognize Magic Packet.
  • Noise Level Testing Environment: Fully loaded with Seagate 1TB ST31000520AS hard drive(s) in idle; Two G.R.A.S. Type 40AE microphones, each set up at 1 meter away from the Synology NAS front and rear; Background noise: 16.49-17.51 dB(A); Temperature: 24.25-25.75˚C; Humidity: 58.2-61.8%

DSM Specifications

Storage Management
Max File System Size: 16 TB
Max Internal Volume Number: 256
Max iSCSI Target Number: 10
Max iSCSI LUN: 10
Supported RAID Type:
  • Synology Hybrid RAID
  • Basic
  • JBOD
  • RAID 0
  • RAID 1
  • RAID 5
  • RAID 6
  • RAID 10
RAID Migration:
  • Basic to RAID 1
  • Basic to RAID 5
  • RAID 1 to RAID 5
  • RAID 5 to RAID 6
Volume Expansion with Larger HDDs:
  • Synology Hybrid RAID
  • RAID 1
  • RAID 5
  • RAID 6
Volume Expansion by Adding a HDD:
  • Synology Hybrid RAID
  • RAID 5
  • JBOD
Global Hot Spare Supported RAID Type:
  • Synology Hybrid RAID
  • RAID 1
  • RAID 5
SSD Support
SSD TRIM: Yes

File Sharing Capacity
Max User Accounts: 2048
Max Groups: 256
Max Shared Folder: 256
Max Shared Folder Sync Tasks: 4
Max Concurrent CIFS/AFP/FTP Connections: 256
Windows Access Control List (ACL) Integration: Yes
Log Center:
Yes
Syslog Events per Second: 400

Notes
  • Performance figures could vary on different environments.
  • The Max File System size (or the Max Volume size) doesn't equal to the Max Internal Capacity, which is limited by the aggregated space of installed drives.
Add-on Packages
Antivirus Essential: Yes
Antivirus by McAfee (Trial): Yes
Audio Station: Yes
Cloud Station: Yes
Maximum Concurrent File Transfers: 256
Cloud Sync: Yes
Directory Server: Yes
DNS Server: Yes
Download Station: Yes
Maximum Concurrent Download Tasks: 50
Glacier Backup: Yes
HiDrive Backup: Yes
iTunes Server: Yes
Java Manager: Yes
Mail Server: Yes
Mail Station: Yes
Media Server: Yes
DLNA Certification: Yes
Photo Station: Yes
RADIUS Server: Yes
Surveillance Station: Yes
Max IP cam (Licenses required): 15 (including 2 Free License) (See All Supported IP Cameras)
Total FPS (H.264):
  • 450 FPS @ 720p (1280x800)
  • 150 FPS @ 1080p (1920×1080)
  • 100 FPS @ 3M (2048x1536)
  • 80 FPS @ 5M (2591x1944)
Total FPS (MJPEG):
  • 210 FPS @ 720p (1280x800)
  • 50 FPS @ 1080p (1920×1080)
  • 40 FPS @ 3M (2048x1536)
  • 30 FPS @ 5M (2591x1944)
Video Station: Yes
Video Transcoding: Group 1 (See more)
VPN Server: Yes
Maximum Connections: 15

Notes:
  • Surveillance Station throughput is tested with Axis P1347 (1280X720); FPS set to 30 at every channel.

Environment & Packaging

Environment:
RoHS Compliant

Packaging Content:
  • Main Unit X 1
  • Welcome Note X 1
  • Accessory Pack X 1
  • AC Power Adapter X 1
  • AC Power Cord X 1
  • RJ-45 LAN Cable X 1

Optional Accessories:
  • Remote
  • Camera License Pack
  • VS240HD