If you are the type of person who is more at home roaming the trails than sitting in your living room, then make the S107 your partner in adventure. Precision engineered by our award-winning industrial design team, the S107 boasts a distinctive rubber exterior that enhances durability and handling comfort. The drive’s shock and waterproof qualities meet military specifications, and the streamlined arc shape and bright colors differentiate it from others by highlighting your unique taste and thirst for adventure.
Wraparound Design with Plug-in Slot for Cap
The wraparound housing design has a storage slot for the cap for when the drive is in use. This handy configuration eases worries over lost caps, and will change the way you think about USB flash drives.
Waterproof
The protective rubber insulation prevents water damage when the drive is closed.
Proven Tough Against Impact Shock
Hardy construction provides dependable data security, even in harsh rough-and-tumble environments.
USB 3.0 Makes Data Transfer a Snap
The use of USB 3.0 high-speed transmission allows for read speeds up to 100MB per second, and write speeds up to 50MB per second. That is 300% faster than standard USB 2.0 flash drives.
Indicator Light
An LED light shows the transfer status of the drive.
Note:
Capacity: 16GB / 32GB / 64GB / 128GB
Color: Red/Blue
Dimensions (L x W x H): 81 x 25 x 9.82mm (L x W x H)
Weight: 16g
Interface: USB 3.0 (backward compatible with USB 2.0)
Performance: Up to: 100MB/s (Read); 50MB/s (Write) (64GB model)
System Requirements: Windows XP, Vista, 7, 8, 8.1, 10, Mac OS 9.X and Linux™ Kernel 2.4 or higher, with no device driver needed
Warranty: Lifetime Warranty
Note: Performance may vary due to variations in platforms and application tools.
Please note: Some of the listed capacity on a Flash storage device is used for formatting and other functions and thus is not available for data storage. As such, the actual available capacity for data storage is less than what is listed on the products.