Hug Nackband Headphone

Sporty/Fashion driven desgin Excellent audio experince Noise-canceling circutry On the Ear for comfort Faux fur muff included Built-in microphone

Manufacturer Part Number
HG 200040
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • InnoHUG behind the head design
  • Driver 40 mm Dynamic Type
  • Frequency Response 10 Hz to 23,000 Hz
  • Output Sound Pressure level 98 db
  • maximum input power 100mw
  • weight 150 g
  • cord length 1.2 m  (l straight)
  • plug 3.5 mm 4 pole stereo gold
  • Accessory Covers: 2 fur ear pads
  • Microphone: Omni directional
  • Condenser Microphone
  • frequency response 100 Hz to 10K Hz
  • maximum input power: 100mw