8-bay 2.5" SAS/SATA 6.0 Gb/s miniSAS Hotswap Tower

EAGE8402TG-2MS external multi-bay JBOD tower is designed specially for storage applications. It is able to hold 8x2.5" HDDs/SSDs for storing mass data via two miniSAS SFF8088 interfaces, offering a fast data transfer rate. Two 60mm cooling fans enhance the ventilation inside. The external JBOD storage case has solid construction and a semi-transparent door with key lock, and is a cost-effective and flexible solution for your critical data storage.

Manufacturer Part Number
EAGE8402TG-2MS
EAN/UPC
0846813035767,846813035767
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: EAGE8402TG-2MS
RoHS Compliance Version: Yes
Form Factor: TowerU
Host Interface: 2x miniSAS (SFF8088)
HDD Interface: 2.5" SAS I/II & SATA I/II/III
Hotswap 2.5": 8
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 150W
Raid Level: Configured by Host Controller
Cooling Fan: 2x60mm
Dimensions (WxHxD):

  • 5.31" x 8.39" x 10.76"
  • 134.9 mm x 213.1 mm x 273.3 mm