5-bay SATA 6.0 Gb/s eSATA-Port Multiplier Hotswap Tower

EAGE540TG-PM is an external 5 bay hot-swappable SATA disk array storage tower. It provides users a big storage capacity for up to 5 hard drives for RAID configuration. This external tower is designed with one high quality eSATA (Port Multiplier) connector. One 120mm ball-bearing cooling fan offers long lasting and enhanced thermal cooling solution. EAGE540TG-PM provides maximum storage and performance to high density storage system.

Manufacturer Part Number
EAGE540TG-PM
EAN/UPC
0846813035743,846813035743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: EAGE540TG-PM
RoHS Compliance Version: Yes
Form Factor: TowerU
Host Interface: 1x eSATA-Port Multiplier
HDD Interface: 2.5" & 3.5" SATA I/II/III
Hotswap 3.5": 5
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 150W
Raid Level: Configured by Host Controller
Cooling Fan: 1x120mm
Dimensions (WxHxD):

  • 6.89" x 8.82" x 13.00"
  • 175.0 mm x 224.0 mm x 330.2 mm