10-bay SATA 6.0 Gb/s eSATA-Port Multiplier Hotswap Tower

EAGE1040TG-PM is an external 10-bay hot-swappable SATA disk array storage tower. It provides users a big storage capacity for up to 10 hard drives for RAID configuration. This external tower is designed with high quality eSATA (Port Multiplier) connectors. Two 120mm cooling fans offer long lasting and enhanced thermal cooling solution. EAGE1040TG-PM provides maximum storage and performance to high density storage system.

Manufacturer Part Number
EAGE1040TG-PM
EAN/UPC
0846813035699,846813035699
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: EAGE1040TG-PM
RoHS Compliance Version: Yes
Form Factor: TowerU
Host Interface: 2x eSATA-Port Multiplier
HDD Interface: 2.5" & 3.5" SATA I/II/III
Hotswap 3.5": 10
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 200W
Raid Level: Configured by Host Controller
Cooling Fan: 2x120mm
Dimensions (WxHxD): 6.89" x 16.67" x 14.19"
175.0 mm x 423.4 mm x 360.4 mm