Get up to speed with the latest HP display designed to make everything and everyone look better, whether it’s watching videos, sharing photos, or seeing your work come to life. Aren’t you glad you held out for this affordable, connectable, best in class display?
HDMI Makes the Difference
This monitor comes equipped with HDMI for superior quality, plus a wide range of other inputs that work with any device you’ve got.
Expand Your View
The 21.5” LED backlit screen provides a whole new energizing perspective and the expanded viewing angle is a real screen improvement.
Totally Adaptable
Built-in power supply means less clutter whether at your desk or mounted on the wall. All those unsightly cords are just tucked away.
Note:
Display specifications
Display size (diagonal) : 21.5"
Panel active area : 18.76 x 10.55 in
Display type : TN w/LED backlight
Aspect ratio : 16:9
Resolution (native) : 1920 x 1080
Pixel pitch : 0.248 mm
Display color : Up to 16.7 million colors supported (through FRC technology)
Brightness : 250 cd/m²
Contrast ratio :
1000:1 static
10000000:1 dynamic
Response time : 5 ms on/off
Tilt and swivel angle :
Tilt: -4 to +22°
Display features :
Plug and Play
Anti-glare
Low Haze
User programmable
Language selection
On-screen controls
LED Backlights
Display scan frequency (horizontal) : Up to 80 kHz
Display scan frequency (vertical) : Up to 76 Hz
Onscreen controls :
Enter
Minus ("-")
Plus ("+")
Exit
Auto
Power
Physical security : Security lock-ready (lock is sold separately)
Connectivity
Input connector:
1 HDMI (with HDCP support)
1 DVI (with HDCP support)
1 VGA
Dimensions and weight
Weight: 6.58 lb (with stand); 5.92 lb (without stand) (2.985 kg (with stand); 2.69 kg (without stand))
Dimensions (W x D x H): 19.89 x 7.59 x 15.07 in (with stand); 19.89 x 2.19 x 12.16 in (without stand) (50.52 x 19.29 x 38.27 cm (with stand); 50.52 x 5.65 x 30.89 cm (without stand))
Power and operating requirements
Power supply type :
Input voltage: 100-240 VAC at 50 - 60 Hz
Power consumption: 30W maximum, 21W typical
Standby mode: 0.5W
Environmental :
Mercury-free LED backlighting
Arsenic-Free Display Glass
Certification and compliance
Certifications and compliances
CB
FCC
NOM
ICES
EPA
CSA
What's included
Warranty : Limited 1 year warranty. Certain restrictions and exclusions apply.
What's in the box :
AC power cord
VGA Cable
CD (includes U.G., warranty, drivers)