Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Hardware:
- 256MB DRAM with ECC memory
- IEEE 1588v2 FPGA
- 64MB on-board flash memory
- 1GB removable SD flash memory card (optional)
Alarm: Alarm-one alarm output relay using an M12 A Coded 5 Pin connector (Max. rated: 24VDC @ 1A/48VDC @ 0.5A)
Input Voltage Supported: - IE-2000-8T67-B: 9.6-60VDC
- PWR-IE160W-67-DC=: 18-60VDC, 12A
Power Rating: - IE-2000-8T67-B: 0.023KVA
- 8 port PoE (4 Port PoE) model: 0.12KVA
Power Consumption: - IE-2000-8T67-B: 7-17W
- 8-port PoE (4 Port PoE/4 Port PoE+) model: 73-84W
Connectors and Cabling:
Data Ports: - Copper 100 Base-T M12 D coded 4-pole (pin) cable connector: M12 Make and/or M12/RJ-45 connector
- Copper GE M12 X coded-8-pole (pin)-cable connector: M12 Male and/or M12/RJ-45 connector
Alarm Port: Copper M12 A-Coded 5-Pin connector
Console Port: Copper M12 A Coded 5-Pin connector
Power Input: Mini Style 4-pin connector for dual redundant power input
Dimensions (H x W x D): IE-2000-8T67-B : 9.5” x 9.32” x 3.9” (241.7 x 236.7 x 99 mm)
Weight: IE-2000 IP67 8 ports (both models; PoE and non-PoE) 7.19 lbs. (3.26 kg)